EN
  • EN
  • DE

NCP1871MNTXG

Part No NCP1871MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description IC BATT CNTL LI-ION 2-4CEL 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Features Charger IC Lithium Ion/Polymer 20-QFN (3.5x3.5)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-QFN (3.5x3.5)
Family Name NCP1871
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928813-NCP1871MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP1871MNTXG CAD Model

Description

ON Semiconductor NCP1871MNTXG Overview

The NCP1871MNTXG is a high-performance integrated circuit from ON Semiconductor, designed for use in advanced power management applications. This versatile IC is particularly well-suited for battery charging and power supply regulation, making it an essential component in a variety of electronic devices such as smartphones, tablets, and portable gaming systems.

Key Features

  • High-Efficiency Operation: The NCP1871MNTXG is engineered to maximize power efficiency, which helps extend battery life in portable devices.
  • Flexible Voltage Regulation: This IC supports a wide range of input voltages, ensuring compatibility with various power sources and facilitating its use in diverse applications.
  • Integrated Protection Features: With built-in overvoltage, overcurrent, and thermal protection, the NCP1871MNTXG safeguards the device and the battery from potential damage due to abnormal operating conditions.
  • Compact Design: Housed in a small package, the NCP1871MNTXG saves valuable board space, which is crucial for the design of sleek, modern electronics.

Applications

The NCP1871MNTXG is ideal for a range of applications where efficient power management is a priority. Its capabilities make it suitable for:

  • Portable consumer electronics
  • Smartphones and tablets
  • Portable gaming systems
  • Power banks
  • Wearable technology

Technical Specifications

ON Semiconductor's NCP1871MNTXG boasts a comprehensive set of technical specifications designed to meet the demands of modern electronics:

  • Advanced charging algorithms for optimized battery performance
  • Programmable charge parameters for versatility in different applications
  • High level of integration to reduce external component count
  • Meets various regulatory standards for safety and reliability

In conclusion, the NCP1871MNTXG from ON Semiconductor is a cutting-edge power management IC that offers efficiency, protection, and versatility. Its compact size and robust feature set make it an excellent choice for designers looking to create the next generation of portable devices with reliable and long-lasting power solutions.

You May Also Be Interested in

Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V Automotive 28-Pin SSOP N Tube
Need more? Email Us
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2451 $64.9804
9+ $13.3299 $119.9691
14+ $12.9129 $180.7806
19+ $12.4959 $237.4221
24+ $12.0801 $289.9224
32+ $10.8304 $346.5728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess