EN
  • EN
  • DE

NCP1654BD200R2G

Part No NCP1654BD200R2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CCM 220KHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Mode Continuous Conduction (CCM)
Frequency - Switching 180kHz ~ 220kHz
Current - Startup 75 µA
Voltage - Supply 9V ~ 20V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCP1654
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647413-NCP1654BD200R2G
Ultra Librarian 3D Model Ultra Librarian NCP1654BD200R2G CAD Model

Description

ON Semiconductor NCP1654BD200R2G Power Factor Controller

The ON Semiconductor NCP1654BD200R2G is a high-performance power factor controller designed for compact and efficient power supply systems. This controller integrates a wealth of features to optimize power factor correction (PFC), making it an ideal choice for applications requiring compliance with regulatory standards for power efficiency and quality.

Key Features

  • Continuous Conduction Mode (CCM): The NCP1654BD200R2G operates in Continuous Conduction Mode, which is suitable for applications that demand efficient power factor correction at higher power levels.
  • High Power Factor: With its sophisticated control algorithm, the device ensures a high power factor, minimizing reactive power and thus improving the overall efficiency of the power supply.
  • Low Total Harmonic Distortion (THD): The device is designed to produce low THD, which reduces electromagnetic interference (EMI) and enhances the quality of power delivered to the load.
  • Integrated Protections: The NCP1654BD200R2G is equipped with a range of protection features, including overvoltage, undervoltage, overcurrent, and overtemperature protections to ensure reliable operation under various conditions.
  • Frequency Foldback: To improve efficiency at light loads, the controller reduces the switching frequency, thereby minimizing switching losses and improving system performance.

Applications

The NCP1654BD200R2G is particularly suited for AC-DC converters in a range of electronic devices, including:

  • Desktop and laptop power supplies
  • Flat-panel television and monitor power units
  • Adapters for printers and other peripherals
  • Standby and auxiliary power supplies

Technical Specifications

  • Package: The device comes in a compact PDIP-8 package, allowing for easy integration into various designs.
  • Voltage Range: It operates across a wide supply voltage range, accommodating various input voltages for global applications.
  • Frequency Operation: The controller has a fixed-frequency operation which simplifies the design of the EMI filter.

The NCP1654BD200R2G from ON Semiconductor represents a robust solution for power supply designers looking to meet stringent energy efficiency standards without compromising on performance or reliability. Its comprehensive feature set ensures that it can deliver optimal power factor correction across a broad spectrum of electronic products.

You May Also Be Interested in

Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2894 $50.6450
425+ $0.2374 $100.8950
655+ $0.2300 $150.6500
900+ $0.2226 $200.3400
1,165+ $0.2152 $250.7080
1,560+ $0.1929 $300.9240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,160 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess