EN
  • EN
  • DE

NCP1652ADR2G

Part No NCP1652ADR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description High-Efficiency Single Stage Power Factor Correction and Step-Down Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Mode Continuous Conduction (CCM), Discontinuous Conduction (DCM)
Frequency - Switching Adjustable
Current - Startup 5.62mA
Operating Supply Voltage 9.3 V ~ 11.3 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1230095-NCP1652ADR2G
Manufacturer Homepage www.onsemi.com
Family Name NCP1652
Introduction Date June 16, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1652ADR2G CAD Model

Description

ON Semiconductor NCP1652ADR2G Power Factor Controller

The ON Semiconductor NCP1652ADR2G is a sophisticated power factor controller integrated circuit designed to optimize power conversion in AC-DC applications. This high-performance IC is specifically engineered to enhance the efficiency of power supplies, ensuring that energy is utilized effectively while minimizing losses.

At the heart of its functionality, the NCP1652ADR2G utilizes a continuous conduction mode (CCM) PFC controller that allows for stable and efficient power factor correction. This feature is particularly beneficial for systems with fluctuating loads, as it ensures consistent performance and reliability. The device is well-suited for a wide range of applications, including but not limited to, switch mode power supplies (SMPS), power adapters, and lighting systems that require high power factor and low THD (Total Harmonic Distortion).

The NCP1652ADR2G boasts a range of features that make it a versatile choice for designers. It includes built-in overvoltage, undervoltage, and overcurrent protection, safeguarding connected devices and systems from electrical anomalies. Additionally, the IC supports a brown-out function, which detects reductions in input voltage and responds accordingly to prevent system failures.

ON Semiconductor has designed the NCP1652ADR2G with energy conservation in mind. The device operates with a minimal number of external components, which not only simplifies the design process but also reduces the overall system cost and footprint. Its high level of integration ensures a compact and efficient design, making it an ideal solution for applications where space is at a premium.

The NCP1652ADR2G comes in a compact SOIC-8 package, offering a space-saving solution without compromising on performance. Its operating temperature range of -40°C to +125°C ensures that it can withstand harsh environments and maintain stable operation across a wide thermal spectrum.

In conclusion, the ON Semiconductor NCP1652ADR2G is a feature-rich power factor controller that offers designers a reliable and efficient solution for AC-DC power conversion. Its robust protection features and high integration make it a smart choice for applications demanding high power factor and low harmonic distortion.

You May Also Be Interested in

Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess