EN
  • EN
  • DE
  • IT

NCP1529MUTBG

Part No NCP1529MUTBG
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Conv DC-DC 2.7V to 5.5V Synchronous Step Down Single-Out 0.9V to 3.9V 1A 6-Pin UDFN EP T/R / IC REG BUCK ADJ 1A SYNC 6UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 1
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.9V
Voltage - Output (Max) 3.9V
Current - Output 1A
Frequency - Switching 1.7MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package 6-UDFN Exposed Pad
Manufacturer Device Package 6-UDFN (2x2)
Catalog Buck (Step-Down) IC
Related Products 732-1087-2 - FIXED IND 2.2UH 1.5A 105 MOHM 732-1087-1 - FIXED IND 2.2UH 1.5A 105 MOHM 732-1087-6 - FIXED IND 2.2UH 1.5A 105 MOHM
Win Source Part Number 092182-NCP1529MUTBG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Audio, Wireless, Communications & Networking, Power Management, Portable Devices
Family Name NCP1529
Introduction Date December 12, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian NCP1529MUTBG CAD Model

Description

The NCP1529MUTBG is a highly efficient, compact, and versatile DC-DC converter designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This step-down converter is specifically engineered to meet the rigorous power requirements of portable and battery-powered applications where space is at a premium and energy efficiency is paramount.

Key Features

  • High Efficiency: The NCP1529MUTBG boasts an impressive efficiency rate, which is critical for extending battery life in portable devices.
  • Adjustable Output Voltage: Users can tailor the output voltage to meet their specific requirements, ensuring versatility across a wide range of applications.
  • Low Quiescent Current: Its low quiescent current is ideal for battery-powered applications, contributing to minimal power loss when in standby mode.
  • Thermal Shutdown Protection: The device includes built-in thermal shutdown protection to prevent overheating, ensuring reliability and longevity.
  • Space-Saving Design: The NCP1529MUTBG comes in a compact, micro-8 package, making it an excellent choice for space-constrained applications.

Applications

The NCP1529MUTBG is suitable for a diverse range of applications, including but not limited to:

  • Portable Media Players
  • Handheld Devices
  • Wireless Communications
  • GPS Devices
  • Personal Digital Assistants (PDAs)

Technical Specifications

Parameter Value Input Voltage Range 2.7V to 5.5V Output Voltage Range Adjustable Maximum Output Current 600 mA Switching Frequency 3 MHz Package Type Micro-8

With its combination of high efficiency, adjustability, and compact design, the NCP1529MUTBG from ON Semiconductor is an excellent power solution for designers looking to optimize their portable and battery-operated devices.

You May Also Be Interested in

Microsemi Corporation
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
Lowest to $0.5988
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.3170
Fairchild/ON Semiconductor
FSB147 - 700V INTEGRATED POWER S / Converter Offline Topology
Lowest to $3.5044
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8SOIC / Converter Offline Topology
Lowest to $0.9139
Diodes Incorporated
IC PSR SWITCHER ACDC 7-SO
Lowest to $0.3650

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6031 $59.4279
19+ $6.1851 $117.5169
29+ $5.9762 $173.3098
41+ $5.5582 $227.8862
53+ $5.3493 $283.5129
66+ $5.1404 $339.2664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess