EN
  • EN
  • DE

NCP1395APG

Part No NCP1395APG
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM VM 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Topology Half-Bridge
Voltage - Start Up 13.3V
Supply Voltage - Operating 9.3 V to 20 V
Duty Cycle 50%
Frequency - Switching 50kHz to 1MHz
Fault Protection Over Temperature, Over Voltage
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-PDIP
Win Source Part Number 209062-NCP1395APG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1395APG CAD Model

Description

The ON Semiconductor NCP1395APG is a cutting-edge resonant mode controller designed to deliver superior performance in power supply applications. This high-efficiency, integrated circuit is specifically engineered to facilitate the design of low-cost, energy-saving power converters while maintaining a high level of reliability and functionality.

Key Features

  • High-Frequency Operation: With an operational frequency range up to 500 kHz, the NCP1395APG allows for the use of smaller, more efficient transformers and filters, leading to a compact power supply design.
  • Adjustable Dead Time: This feature enables optimization of power stage efficiency, reducing electromagnetic interference (EMI) and improving overall system performance.
  • Frequency Foldback: To enhance performance under varying load conditions, the NCP1395APG includes frequency foldback capability, which helps in maintaining high efficiency and reducing power dissipation during light load or standby operation.
  • Brown-Out Protection: The controller is equipped with brown-out protection to ensure stable operation during power sags, thereby safeguarding the power supply and its load.
  • Overcurrent Protection (OCP): The NCP1395APG features a robust OCP circuit that helps prevent damage to the power supply from overcurrent conditions.
  • Auto-Recovery Fault Management: In the event of a fault condition such as overvoltage or overtemperature, the device automatically restarts, ensuring uninterrupted operation once the fault is cleared.

Applications

The NCP1395APG is ideal for a wide range of applications, including:

  • Flat-panel televisions and monitors
  • Desktop and server power supplies
  • Adapters for notebooks and gaming consoles
  • Telecom and networking power systems
  • Industrial power converters

ON Semiconductor's NCP1395APG resonant mode controller is offered in a PDIP-16 package, providing a compact solution for advanced power supply designs. Its robust feature set and high performance make it a go-to choice for designers looking to create efficient, reliable, and cost-effective power conversion systems.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0199 $61.1940
140+ $0.8374 $117.2360
215+ $0.8108 $174.3220
295+ $0.7842 $231.3390
385+ $0.7588 $292.1380
510+ $0.6803 $346.9530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess