EN
  • EN
  • DE

EC3H05B-TL

Part No EC3H05B-TL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 255597-EC3H05B-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EC3H05B-TL CAD Model

Description

ON Semiconductor EC3H05B-TL Overview

The EC3H05B-TL from ON Semiconductor is a cutting-edge electronic component designed for high-efficiency power management applications. This compact, surface-mount device is part of ON Semiconductor's portfolio of power management integrated circuits, which are renowned for their reliability and performance.

Key Features

  • High Efficiency: The EC3H05B-TL provides an efficient power management solution, ensuring minimal power loss during operation and leading to energy savings in the end application.
  • Compact Size: Its small footprint makes it ideal for space-constrained applications, allowing designers to minimize the size of their power management solutions without compromising on performance.
  • Robust Thermal Performance: Designed to handle significant thermal stresses, the EC3H05B-TL maintains its functionality across a wide temperature range, making it suitable for industrial and automotive applications.
  • Low Standby Power Consumption: The device is optimized for low standby power, which is critical for battery-powered applications where extending battery life is of utmost importance.

Applications

The ON Semiconductor EC3H05B-TL is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Automotive power systems
  • Industrial power supplies
  • DC-DC converters
  • LED lighting systems

Product Specifications

The EC3H05B-TL boasts an array of specifications that make it a top choice for power management tasks:

  • Voltage Rating: Optimized for specific voltage ranges, ensuring compatibility with a wide array of power systems.
  • Current Handling: Capable of managing significant current levels, making it suitable for high-power applications.
  • Package Type: The device comes in a surface-mount package that allows for efficient assembly in automated manufacturing processes.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The EC3H05B-TL is manufactured to meet stringent quality standards, ensuring reliability and performance in even the most demanding situations. With ON Semiconductor's reputation for excellence in power management solutions, you can be confident that the EC3H05B-TL will meet or exceed your application requirements.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
NEC
Lowest to $11.4253
STMicroelectronics
Lowest to $103.5561
Diodes Incorporated
Lowest to $0.1143
Shindengen
Need more? Email Us
NEC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess