EN
  • EN
  • DE

NCP1380DDR2G

Part No NCP1380DDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBK ISO PWM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 17V
Supply Voltage - Operating 9 V to 28 V
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 024933-NCP1380DDR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1380DDR2G CAD Model

Description

ON Semiconductor NCP1380DDR2G Product Overview

The NCP1380DDR2G is a high-performance, fixed-frequency, current-mode controller designed by ON Semiconductor for use in off-line converters and active power factor correction (PFC). This integrated circuit (IC) is tailored to deliver reliable and efficient performance for a wide range of power supply applications.

Key Features

  • High Efficiency: The NCP1380DDR2G is optimized for high efficiency, which ensures minimal power loss during operation and helps in maintaining a lower operating temperature.
  • Current-Mode Control: With current-mode control, the IC provides excellent output voltage regulation and fast transient response, making it ideal for applications requiring precise power delivery.
  • Adjustable Switching Frequency: The device allows the user to set the switching frequency according to the application's requirements, providing flexibility and optimization of component sizes.
  • Built-in Protections: It includes a comprehensive set of protections such as overvoltage, overcurrent, and thermal shutdown to ensure the longevity and safety of the power supply design.
  • Low Standby Power: The NCP1380DDR2G is designed for low standby power, which is critical for meeting energy-saving standards and reducing overall power consumption.

Applications

The versatility of the NCP1380DDR2G makes it suitable for a variety of applications, including:

  • AC-DC Adapters
  • Offline Power Supplies
  • Active Power Factor Correction (PFC) Circuits
  • Consumer Electronics
  • Industrial Power Systems

Technical Specifications

The NCP1380DDR2G operates with an input voltage range suitable for universal AC mains and offers a switching frequency that can be tailored to specific application needs. It is available in a compact SOIC-8 package, making it easy to integrate into a variety of PCB layouts.

Conclusion

ON Semiconductor's NCP1380DDR2G presents a robust solution for designers looking to create efficient and reliable power supply systems. Its combination of high efficiency, flexible design options, and comprehensive protection features makes it a valuable component for both consumer and industrial power applications.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9537 $52.4535
130+ $0.7825 $101.7250
200+ $0.7581 $151.6200
275+ $0.7336 $201.7400
355+ $0.7092 $251.7660
475+ $0.6358 $302.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess