EN
  • EN
  • DE

NCP1342DADBDD1R2G

Part No NCP1342DADBDD1R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 9SOIC / Converter Offline Flyback Topology 50kHz 9-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer onsemi
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 17 V
Voltage - Supply (Vcc/Vdd) 9V ~ 28V
Frequency - Switching 50kHz
Fault Protection Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Features EN, Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 10-SOP (0.154", 3.90mm Width), 9 Leads
Supplier Device Package 9-SOIC
Mounting Surface Mount
Base Product Number NCP1342
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NCP1342DADBDD1R2GCT,488-NCP1342DADBDD1R2GTR,NCP1342DADBDD1R2G-ND,488-NCP1342DADBDD1R2GDKR
Standard Package 2,500
Win Source Part Number 1316390-NCP1342DADBDD1R2G
Ultra Librarian 3D Model Ultra Librarian NCP1342DADBDD1R2G CAD Model

Description

The NCP1342DADBDD1R2G is a high-performance, fixed-frequency current mode controller designed by ON Semiconductor for high-efficiency AC-DC power supplies. This advanced component is particularly well-suited for applications such as offline battery chargers, adapters, and various power supply platforms that require a compact form factor without compromising on performance.

Key Features

  • High-Efficiency Operation: The NCP1342DADBDD1R2G is engineered to deliver excellent power efficiency, which is critical for reducing energy consumption and heat generation in power supply applications.
  • Fixed-Frequency Current Mode Control: This feature ensures stable operation over a wide range of input voltages and output loads, improving the reliability and predictability of the power supply.
  • Frequency Foldback: To further enhance efficiency, the controller reduces switching frequency under light-load conditions, leading to diminished power losses.
  • Integrated Protections: The device includes a comprehensive suite of protections such as overvoltage, overcurrent, and overtemperature protections, safeguarding the power supply and the end equipment against various fault conditions.
  • Adjustable Overcurrent Protection: This allows for precise setting of the overcurrent threshold, ensuring customized protection tailored to specific application requirements.

Applications

The versatile NCP1342DADBDD1R2G is ideal for a range of applications, including:

  • Offline battery chargers
  • AC-DC adapters for laptops, smartphones, and other portable devices
  • Standby and auxiliary power supplies
  • LED lighting drivers

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NCP1342DADBDD1R2G complies with various environmental standards, ensuring that it meets the latest requirements for energy efficiency and hazardous substance restrictions.

Overall, the NCP1342DADBDD1R2G from ON Semiconductor is a robust, energy-efficient solution for modern power supply designs that demand high performance and reliability. Its comprehensive features and protections make it an excellent choice for designers looking to enhance the efficiency and safety of their power supply applications.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9704 $58.2240
150+ $0.7963 $119.4450
225+ $0.7713 $173.5425
310+ $0.7465 $231.4150
405+ $0.7216 $292.2480
540+ $0.6470 $349.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,430 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess