EN
  • EN
  • DE

PL671-01-R47TC-R

Part No PL671-01-R47TC-R
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Description Clock Generation, 200MHz, 2.5, 3.3 to 3.3V, SOT-23-6, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085440-PL671-01-R47TC-R
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PL671-01-R47TC-R CAD Model

Description

Microchip Technology's PL671-01-R47TC-R

The PL671-01-R47TC-R is a cutting-edge component from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the rigorous demands of modern electronic systems, offering both reliability and performance.

Key Features

  • High Precision: The PL671-01-R47TC-R offers high precision timing solutions, making it an ideal choice for applications requiring accurate clock timing.
  • Low Power Consumption: Designed for efficiency, this product consumes minimal power, which is crucial for battery-operated devices and applications where power conservation is a priority.
  • Stability: It provides excellent temperature stability, ensuring consistent performance across a wide range of operating conditions.
  • Versatility: This component is versatile and can be used in a variety of applications, including industrial, automotive, and consumer electronics.

Applications

The PL671-01-R47TC-R is suitable for a broad array of applications, such as:

  • Embedded systems
  • Communication equipment
  • Portable devices
  • Internet of Things (IoT) devices
  • Automotive electronics

Technical Specifications

Parameter Value
Package Type SMD (Surface Mount Device)
Operating Temperature -40°C to +85°C
Supply Voltage 2.5V to 3.3V

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the PL671-01-R47TC-R is no exception. It undergoes rigorous testing to ensure it meets the highest standards of reliability and performance.

Ordering Information

To purchase or learn more about the PL671-01-R47TC-R, visit Microchip Technology's official website or contact an authorized distributor. Ensure you refer to the correct product code when placing an order to avoid any confusion.

You May Also Be Interested in

Rockwell
Need more? Email Us
Harris Corporation
Need more? Email Us
KOA Speer
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess