EN
  • EN
  • DE

NCP1342AMDCCDR2G

Part No NCP1342AMDCCDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SOIC / Converter Offline Flyback Topology 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown -
Topology Flyback
Voltage - Start Up 17 V
Voltage - Supply (Vcc/Vdd) 9V ~ 28V
Duty Cycle -
Frequency - Switching -
Fault Protection Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Features EN, Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number NCP1342
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354179-NCP1342AMDCCDR2G
Ultra Librarian 3D Model Ultra Librarian NCP1342AMDCCDR2G CAD Model

Description

ON Semiconductor NCP1342AMDCCDR2G - High-Efficiency AC-DC Converter

The NCP1342AMDCCDR2G is a cutting-edge AC-DC converter designed by ON Semiconductor, offering an innovative solution for power supply applications. This highly efficient and flexible component is perfect for a wide range of electronic devices, where reliable and efficient power conversion is essential.

Key Features:

  • Quasi-Resonant Operation: The NCP1342AMDCCDR2G operates using a quasi-resonant mode, which minimizes switching losses and enhances overall efficiency. This mode of operation allows for lower EMI emissions and improved energy savings, making it an eco-friendly choice for power supply design.
  • Adjustable Overcurrent Protection: The device includes an adjustable overcurrent protection feature that safeguards the system against excessive current, ensuring the longevity and reliability of both the converter and the end application.
  • Frequency Jittering: Frequency jittering reduces EMI radiation and helps in meeting regulatory standards without the need for additional filtering components, which can save space and cost in the overall design.
  • Brown-Out Protection: With its built-in brown-out protection, the NCP1342AMDCCDR2G ensures stable operation even under conditions of undervoltage, preventing damage to the power supply and the connected load.
  • High-Voltage Startup: The high-voltage startup circuitry enables the device to start up directly from the high-voltage rail, offering a quick and efficient power-up sequence.

Applications:

The NCP1342AMDCCDR2G is ideal for a diverse array of applications where efficient AC-DC conversion is crucial. It is particularly well-suited for:

  • Power adapters for consumer electronics
  • Standby and auxiliary power supplies
  • LED lighting systems
  • Smart home devices and appliances
  • Industrial and automation systems

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the NCP1342AMDCCDR2G is no exception. It is built with the highest standards of manufacturing and has undergone rigorous testing to ensure its performance and durability under various conditions.

In conclusion, the NCP1342AMDCCDR2G from ON Semiconductor is a versatile and robust AC-DC converter that offers exceptional efficiency, advanced protection features, and reliable performance for a wide range of electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7856 $58.9200
180+ $0.6446 $116.0280
280+ $0.6244 $174.8320
385+ $0.6043 $232.6555
495+ $0.5842 $289.1790
665+ $0.5237 $348.2605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,314 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess