EN
  • EN
  • DE

NCP1250BSN65T1G

Part No NCP1250BSN65T1G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM CTLR OCP AUTO 6-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 18V
Supply Voltage - Operating 8.8 V to 28 V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Over Power, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 6-TSOP
Mounting Surface Mount
Win Source Part Number 059950-NCP1250BSN65T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1250BSN65T1G CAD Model

Description

ON Semiconductor NCP1250BSN65T1G PWM Current-Mode Controller

The NCP1250BSN65T1G is a highly integrated PWM current-mode controller designed by ON Semiconductor, offering a compact and efficient solution for AC-DC power supplies. This versatile controller is particularly suitable for applications such as off-line battery chargers, adapters, and a wide range of power supply configurations, including flyback and forward converters.

Key Features

  • Current-Mode Control: Provides excellent transient response and simplified loop compensation.
  • Adjustable Switching Frequency: Ranging from 65 kHz to a maximum value determined by the components, allowing flexibility in design to optimize for efficiency and component size.
  • Frequency Foldback: Reduces switching frequency under light load conditions, enhancing efficiency and reducing standby power consumption.
  • Auto-Recovery Overcurrent Protection: Protects the device and power supply from overcurrent conditions.
  • Brown-Out Protection: Ensures stable operation during low input voltage conditions.
  • Internal Ramp Compensation: Improves the stability and performance of the power supply.
  • Short-Circuit Protection: Offers a hiccup mode for enhanced safety and reliability.
  • Overpower Compensation: Limits the output power to prevent overstress on the power supply components.
  • High-Voltage Startup: Allows the controller to start up directly from the high-voltage rail, reducing the number of external components.

Applications

The NCP1250BSN65T1G is well-suited for a variety of applications where efficient power conversion is required. It is commonly used in:

  • Offline AC/DC adapters for consumer electronics
  • Power supplies for set-top boxes, networking equipment, and gaming consoles
  • LED lighting drivers
  • Standby and auxiliary power supplies
  • Battery chargers for portable devices

With its robust protection features and flexible design options, the NCP1250BSN65T1G from ON Semiconductor is an ideal choice for designers looking to create reliable and efficient power supply solutions. Its compact SOT-23-6 package allows for small form factor designs, making it an excellent choice for space-constrained applications.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0672
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Need more? Email Us
STMicroelectronics
IC CONVERTER OFF LINE PWRSO12 / Converter Offline Topology
Lowest to $13.4465
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.5356
Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B
Need more? Email Us
Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $6.7503
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9332 $51.3260
135+ $0.7657 $103.3695
205+ $0.7418 $152.0690
280+ $0.7179 $201.0120
365+ $0.6939 $253.2735
485+ $0.6221 $301.7185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,700 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess