EN
  • EN
  • DE

NCP1236B65NBGEVB

Part No NCP1236B65NBGEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD NCP1236B65NBG  /  NCP1236 series AC/DC, Primary Side 1, Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr onsemi
Package Box
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Voltage - Output 19V
Current - Output 3.5A
Voltage - Input 90 ~ 265 VAC
Regulator Topology Flyback
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part NCP1236
Base Product Number NCP1236
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1009265-NCP1236B65NBGEVB
Ultra Librarian 3D Model Ultra Librarian NCP1236B65NBGEVB CAD Model

Description

The NCP1236B65NBGEVB is a highly integrated evaluation board designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This evaluation board showcases the capabilities of the NCP1236, a fixed-frequency current-mode controller designed for high-performance off-line converters. Its primary application is in AC-DC power supplies, particularly for those that require a compact form factor and high efficiency, such as in television power supplies, desktop power adapters, and silver box converters.

Key Features

  • Fixed-Frequency Operation: The NCP1236 operates at a fixed frequency, providing a predictable and stable switching pattern, which simplifies EMI filter design.
  • High-Voltage Startup: The device integrates a high-voltage startup circuit that ensures reliable startup and reduces standby power consumption.
  • Auto-Recovery Overload Protection: The built-in overload protection automatically recovers, helping to prevent damage to the power supply and the end application during overcurrent conditions.
  • Frequency Foldback: To enhance efficiency and reduce audible noise, the NCP1236 features frequency foldback under light-load conditions.
  • Skip Cycle Operation: The skip cycle technique is employed at low power to maintain high efficiency over a wide load range.
  • Adjustable Overcurrent Protection: Users can set the overcurrent protection threshold to match specific application requirements.

Product Applications

The NCP1236B65NBGEVB is versatile and applicable in a variety of power supply designs. Its efficiency and power-saving features make it well-suited for:

  • LED Backlighting Supplies
  • Flat-Panel Television Power Supplies
  • Desktop Power Adapters
  • Offline Battery Chargers
  • AC-DC Adapters for Personal Electronics

Design Support

ON Semiconductor provides comprehensive design support for the NCP1236B65NBGEVB, including detailed datasheets, application notes, and reference designs. This support helps designers to quickly understand and integrate the evaluation board into their specific applications, significantly reducing time-to-market.

Overall, the NCP1236B65NBGEVB from ON Semiconductor represents a robust and efficient solution for modern power supply requirements, combining performance with practical design considerations to facilitate ease of use and implementation.

You May Also Be Interested in

Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess