EN
  • EN
  • DE

NCP1230AD65R2

Part No NCP1230AD65R2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer ON Semiconductor
Win Source Part Number 332979-NCP1230AD65R2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1230AD65R2 CAD Model

Description

ON Semiconductor NCP1230AD65R2: High-Efficiency PWM Controller

The NCP1230AD65R2 from ON Semiconductor is a versatile and efficient PWM controller designed to meet the demands of high-performance power supply systems. This device is part of the NCP1230 series, which is renowned for its integration of a fixed-frequency current mode controller with a high-voltage power switch.

With a built-in 65 kHz switching frequency, the NCP1230AD65R2 provides a compact solution for AC-DC power supplies, particularly for applications such as offline battery chargers, DVD players, set-top boxes, and auxiliary power supplies for PCs and servers. Its high-frequency operation not only enables the use of smaller passive components but also contributes to improved power efficiency and reduced electromagnetic interference (EMI).

One of the key features of the NCP1230AD65R2 is the inclusion of a dynamic self-supply (DSS) circuit, which eliminates the need for an auxiliary winding or external bias supply. This feature simplifies the design and reduces the overall bill of materials. Additionally, the controller offers built-in Overvoltage Protection (OVP) and Undervoltage Lockout (UVLO), ensuring the safety and reliability of the power supply under various operating conditions.

The device also incorporates ON Semiconductor's proprietary Skip Cycle Technology, which enhances light-load efficiency by skipping unnecessary pulses. This feature is particularly useful for meeting energy-saving standards such as Energy Star or the European Commission's Code of Conduct (CoC).

Furthermore, the NCP1230AD65R2 includes an adjustable overcurrent protection (OCP) feature that allows designers to set the desired level of current protection, ensuring the power supply is safeguarded against short circuits and overloads. The built-in Brown-Out Protection (BOP) ensures stable operation during low input voltage conditions.

In summary, the NCP1230AD65R2 from ON Semiconductor is a robust and efficient PWM controller that offers a range of features designed to enhance the performance and reliability of your power supply designs. With its high level of integration and focus on energy efficiency, it represents an excellent choice for engineers looking to create compact, high-performance power solutions.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess