EN
  • EN
  • DE

NCP1216D65R2

Part No NCP1216D65R2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM CM OTP HV 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Supply Voltage 10V ~ 16V
Duty Cycle 75%
Switching Frequency 65kHz
Fault Protection Over Load, Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 150°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Family Part Number NCP1216
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 711503-NCP1216D65R2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1216D65R2 CAD Model

Description

The NCP1216D65R2 from ON Semiconductor is a versatile and efficient PWM current-mode controller designed for high-performance off-line power supplies. This integrated circuit offers a robust solution for AC-DC adapters, open-frame power supplies, and other power-conversion applications requiring a compact, energy-efficient controller.

Key Features

  • Adjustable Switching Frequency: The NCP1216D65R2 allows for a flexible switching frequency range up to 65 kHz, enabling optimization for efficiency and EMI performance.
  • Current-Mode Control: With its current-mode control scheme, the device offers excellent output load regulation and a fast transient response, ensuring stable operation under varying load conditions.
  • Internal Ramp Compensation: The built-in ramp compensation simplifies design and enhances system stability, especially in continuous conduction mode (CCM) operations.
  • Frequency Foldback: The frequency foldback feature helps to maintain high efficiency and low standby power consumption across a wide range of loads.
  • Overcurrent Protection: The device incorporates hiccup-mode overcurrent protection to safeguard the power supply and the load during overload conditions.
  • Auto-Recovery Overvoltage Protection: Overvoltage protection with auto-recovery prevents damage to the controller and power supply components in case of output overvoltage events.
  • Low Startup Current: The low startup current minimizes standby power consumption, contributing to energy savings and compliance with energy efficiency standards.
  • Soft-Start Function: The soft-start function reduces inrush current during startup, enhancing the reliability and longevity of the power supply.

Applications

The NCP1216D65R2 is ideal for a variety of applications, including:

  • AC-DC Adapters for Laptops, Printers, and Other Portable Devices
  • Open-Frame Switching Power Supplies
  • Offline Battery Chargers
  • Consumer Electronics
  • Standby and Auxiliary Power Supplies

By integrating the NCP1216D65R2 into your power supply design, you can achieve an optimal balance of efficiency, reliability, and performance, making it an excellent choice for modern electronic devices.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8046
ON Semiconductor
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $2.9324
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP / Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
Lowest to $1.1642
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0672
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4811
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1496 $63.2280
125+ $0.9433 $117.9125
190+ $0.9138 $173.6220
265+ $0.8844 $234.3660
340+ $0.8549 $290.6660
455+ $0.7665 $348.7575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess