EN
  • EN
  • DE

NCP1117ST18T3-1.8V

Part No NCP1117ST18T3-1.8V
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081786-NCP1117ST18T3-1.8V
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCP1117ST18T3-1.8V CAD Model

Description

ON Semiconductor NCP1117ST18T3G - 1.8V LDO Voltage Regulator

The NCP1117ST18T3G from ON Semiconductor is a robust linear voltage regulator designed to deliver a fixed output of 1.8 volts. This low dropout (LDO) regulator is an ideal solution for providing stable voltage to sensitive electronic components in a variety of applications, ranging from consumer electronics to industrial systems.

Key Features

  • Output Voltage: Fixed 1.8V output with high accuracy, ensuring reliable operation of voltage-sensitive devices.
  • High Current Capability: Capable of delivering up to 1A of output current, making it suitable for powering a wide range of devices.
  • Low Dropout Voltage: The LDO design allows for a minimal voltage difference between the input and output, which enhances efficiency and enables operation in low headroom situations.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring long-term reliability.
  • Overcurrent Protection: The current limit circuitry safeguards the regulator and the load from damage due to excessive current.
  • Wide Input Voltage Range: Operates with input voltages from 2.7V to 20V, offering flexibility for various power supply configurations.
  • Package: Available in the SOT-223 package, which is suitable for surface-mount technology and provides a compact footprint.

Applications

The NCP1117ST18T3G is versatile and can be used in multiple applications where a stable and reliable 1.8V power supply is required. It is particularly useful in:

  • Portable devices where battery life and efficiency are crucial.
  • Microcontroller or microprocessor power supplies, providing a clean and stable voltage for sensitive digital circuits.
  • Post-regulation for switching power supplies, to reduce ripple and noise.
  • Linear power supplies for analog circuits that require low noise and stable voltage.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP1117ST18T3G is no exception. It is manufactured to high standards, ensuring that it meets the needs of even the most demanding applications. Whether you're developing a new design or looking for a reliable component for your existing setup, the NCP1117ST18T3G offers the performance and durability you need.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nichia Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess