EN
  • EN
  • DE

NCP1117LPST15T3G

Part No NCP1117LPST15T3G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description 1.0 A Low-Dropout Positive Fixed and Adjustable Voltage Regulators | IC REG LINEAR 1.5V 1A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 18V
Min/Fixed Output Voltage 1.5V
Maximum Dropout Voltage 1.4V at 1A
Output Current 1A
Current - Quiescent (Iq) 700μA
PSRR 60dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223
Family Part Number NCP1117LPST15
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 059935-NCP1117LPST15T3G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1117LPST15T3G CAD Model

Description

ON Semiconductor NCP1117LPST15T3G Voltage Regulator

The NCP1117LPST15T3G from ON Semiconductor is a high-performance, low-dropout linear voltage regulator designed to deliver a fixed output of 1.5V with an output current capability of up to 1A. This voltage regulator is part of ON Semiconductor's NCP1117 series, which is known for its high accuracy, low noise, and robust thermal performance, making it an excellent choice for a wide range of applications.

Key Features:

  • Output Voltage: Fixed 1.5V output with high accuracy.
  • Output Current: Capable of delivering up to 1A of continuous output current.
  • Low Dropout Voltage: Maintains regulation with minimal difference between the input and output voltages, enhancing efficiency.
  • Thermal Protection: Integrated thermal shutdown mechanism protects the device from overheating.
  • Current Limiting: Built-in current limit feature prevents damage from overcurrent conditions.
  • Stable with Low ESR Capacitors: Stable with ceramic capacitors, which reduces the size and cost of the external components.
  • Package: Available in a small footprint SOT-223 package, ideal for space-constrained applications.

Applications:

The NCP1117LPST15T3G is versatile and can be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Portable Devices
  • Computer Peripherals
  • Networking Equipment
  • Industrial and Medical Equipment

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The NCP1117LPST15T3G is manufactured to stringent standards, ensuring reliable performance in critical applications. Its robust design allows it to operate over a wide temperature range, further enhancing its suitability for various environments.

With its combination of features, the NCP1117LPST15T3G is an excellent choice for designers who require a reliable and efficient voltage regulation solution. Its ease of use, compatibility with a range of capacitors, and protection features make it a go-to component for stable power supply designs.

You May Also Be Interested in

STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
Linear Technology
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $7.8783
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess