EN
  • EN
  • DE
  • IT

NCP1076P100G

Part No NCP1076P100G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 20 Weeks
Features Converter Offline Flyback Topology 100kHz 7-PDIP
Manufacturer ON Semiconductor
Package Tube
Supply Voltage 6.3V ~ 10V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm), 7 Leads
Case / Package 7-PDIP
Family Name NCP1076
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886861-NCP1076P100G
Ultra Librarian 3D Model Ultra Librarian NCP1076P100G CAD Model

Description

ON Semiconductor NCP1076P100G: Robust and Efficient PWM Controller

The NCP1076P100G is a high-performance PWM controller designed by ON Semiconductor, tailored for AC-DC converters and off-line power supplies. This integrated circuit combines a true current mode modulator and a demagnetization detector which ensures full borderline/critical Conduction Mode in order to maximize the efficiency at each load and reduce the stress on the components.

With a fixed frequency operation at 100kHz, the NCP1076P100G provides a stable switching frequency that minimizes EMI and allows for the use of smaller external components, resulting in a compact power supply design. The device integrates a high-voltage startup FET which ensures a rapid and lossless startup sequence, making it particularly well-suited for applications that demand quick power delivery upon startup.

The NCP1076P100G offers a variety of protection features that safeguard the power supply and the end application against adverse conditions. It includes Overvoltage Protection (OVP), Overload Protection (OLP), and a robust thermal shutdown mechanism. The thermal shutdown feature provides an additional layer of security by turning off the device when the internal temperature exceeds safe operating limits, thereby preventing thermal runaway.

Another notable feature of the NCP1076P100G is the adjustable peak current limit which allows designers to set the maximum output power level to match specific application requirements. This flexibility, combined with the auto-recovery capability of the protection features, means that the device can resume normal operation without intervention once the fault condition is cleared.

The NCP1076P100G comes in a compact 7-pin PDIP package, making it easy to integrate into various designs without occupying significant board space. Its high level of integration results in a reduced component count, which not only simplifies the design process but also helps in reducing the overall cost of the power supply.

In summary, the NCP1076P100G PWM controller from ON Semiconductor is a highly versatile and efficient solution for power supply applications that require reliability, compactness, and enhanced protection features. Its combination of performance and integration makes it an excellent choice for designers looking to create cost-effective and energy-efficient power supplies.

You May Also Be Interested in

Infineon Technologies
Converter Offline Flyback Topology 100kHz PG-DIP-8
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $3.6531
Microsemi Corporation
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 200kHz SMD-8B
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.7763
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Lowest to $0.2622
Texas Instruments
IC OFFLINE SW FULL-BRG 28TSSOP
Lowest to $9.4912
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.4644
Fairchild/ON Semiconductor
FSB147 - 700V INTEGRATED POWER S / Converter Offline Topology
Lowest to $3.5044

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8929 $56.7870
75+ $1.5532 $116.4900
115+ $1.5046 $173.0290
155+ $1.4561 $225.6955
200+ $1.4076 $281.5200
270+ $1.2619 $340.7130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess