The MAX604CSA-TG069 is a high-performance, low-dropout linear regulator crafted by Maxim Integrated, a brand renowned for its innovative and reliable power management solutions. This component is designed to deliver a stable and precise voltage supply, making it an ideal choice for a wide range of applications that require efficient power regulation.
Key Features
- Output Voltage: The MAX604CSA-TG069 provides a fixed output voltage, ensuring consistent performance for devices that require a stable power source.
- Low Dropout: Its low dropout voltage allows the regulator to continue delivering a regulated output even when the input-to-output voltage differential is minimal, enhancing the efficiency of the overall system.
- High Accuracy: This regulator is designed for high accuracy, which is essential for sensitive electronic equipment that demands precise voltage levels to operate correctly.
- Thermal Protection: The built-in thermal protection feature safeguards the device against overheating, thus ensuring reliability and a longer operational lifespan.
- Package Type: The component comes in a compact SOIC-8 package, making it suitable for space-constrained applications.
Applications
The MAX604CSA-TG069 is versatile and can be used in a variety of electronic devices, including:
- Portable consumer electronics
- Wireless communication devices
- Computer systems and peripherals
- Battery-powered equipment
- Medical devices
Product Specifications
Parameter
Value
Manufacturer
Maxim Integrated
Part Number
MAX604CSA-TG069
Output Type
Fixed
Package / Case
SOIC-8
Operating Temperature
Specified by the manufacturer
For engineers and designers looking for a reliable voltage regulator that combines performance with compact design, the MAX604CSA-TG069 from Maxim Integrated stands out as an excellent choice.