EN
  • EN
  • DE

NCP1075BBP100G

Part No NCP1075BBP100G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Converter Offline Flyback Topology 100kHz 8-PDIP
Manufacturer ON Semiconductor
Package Tube
Supply Voltage 6.5V ~ 20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm), 7 Leads
Case / Package 8-PDIP
Family Name NCP1075
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP1075BBP100GOS, NCP1075BBP100G-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928777-NCP1075BBP100G
Ultra Librarian 3D Model Ultra Librarian NCP1075BBP100G CAD Model

Description

The ON Semiconductor NCP1075BBP100G is a robust and highly-efficient fixed frequency, current mode integrated off-line converter. Designed to deliver a reliable power solution, this component integrates a fixed-frequency current mode controller with a 700 V MOSFET. The NCP1075BBP100G is an ideal choice for low power applications, requiring a compact and energy-efficient power supply, such as standby and auxiliary supplies, home appliances, industrial controls, and IoT devices.

Key Features

  • Integrated 700 V MOSFET: The high-voltage MOSFET allows for a simplified design, reducing the number of external components required.
  • Fixed Frequency Operation: With its fixed frequency operation, it ensures predictable performance and simplifies EMI filter design.
  • Current Mode Control: The current mode control provides excellent line and load regulation, along with faster transient response.
  • Auto-Recovery Overvoltage and Overcurrent Protections: These features enhance the safety and reliability of the power supply by preventing damage from overcurrent and overvoltage conditions.
  • Frequency Jittering: Reduces EMI emission and minimizes the need for external EMI filtering components.
  • No-load Standby Power: Designed to meet low standby power requirements, making it suitable for energy-saving applications.
  • Thermal Shutdown: The thermal shutdown feature protects the device from overheating, ensuring long-term reliability.

Applications

  • Standby and auxiliary power supplies
  • Home appliances
  • Industrial controls
  • Smart home devices
  • Power supplies for IoT devices

The NCP1075BBP100G from ON Semiconductor is a versatile and efficient solution for designers looking to create compact, cost-effective, and energy-efficient power supplies without compromising on performance or safety. Its integration of key features and protections makes it a reliable choice for a wide range of low-power applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8136 $54.4080
70+ $1.4881 $104.1670
105+ $1.4416 $151.3680
145+ $1.3951 $202.2895
190+ $1.3486 $256.2340
250+ $1.2091 $302.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess