EN
  • EN
  • DE

UC2844AD8G4

Part No UC2844AD8G4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Current Mode PWM Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage 10 V ~ 30 V
Duty Cycle 50%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Mounting SMD
Win Source Part Number 1275781-UC2844AD8G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2844A
Introduction Date July 19, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC2844AD8G4 CAD Model

Description

The UC2844AD8G4 is a high-performance current mode pulse width modulator (PWM) controller from Texas Instruments, designed for a wide range of power supply applications. This versatile IC is perfect for developing various switch-mode power supplies, such as off-line and DC-to-DC converter configurations, due to its optimized performance that ensures reliability and efficiency.

Key Features

  • Operating Range: The UC2844AD8G4 operates at a supply voltage range of 12V to 25V, making it suitable for a variety of power systems.
  • Current Mode Control: This method of control provides superior response to load transients and simplifies loop compensation when compared to voltage mode control.
  • Adjustable Output: It includes an oscillator with a frequency that can be programmed up to 500 kHz, allowing for flexibility in the design of the power supply.
  • High Current Totem Pole Output: Capable of driving a power MOSFET or IGBT directly, which simplifies the design and reduces external component count.
  • Automatic Feed Forward Compensation: Enhances performance across a wide range of input voltages.
  • Low Startup and Operating Current: The device features a low startup current of less than 1 mA and an operating current of 8.5 mA, contributing to overall power efficiency.

Applications

The UC2844AD8G4 is ideal for a variety of applications, including:

  • Off-Line Power Supplies
  • DC-to-DC Converters
  • Power Factor Correction (PFC) Circuits
  • AC-DC Adapters for Personal Computers and Laptops
  • Telecommunication Equipment Power Supplies
  • Industrial Power Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the UC2844AD8G4 is no exception. It is available in an 8-pin SOIC package and is specified for operation from -40°C to 85°C, ensuring stable performance across a wide temperature range. With its robust design, the UC2844AD8G4 is a reliable choice for designers looking to create efficient and durable power supply systems.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess