EN
  • EN
  • DE

UPD41101G-1

Part No UPD41101G-1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391974-UPD41101G-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD41101G-1 CAD Model

Description

The UPD41101G-1 is a high-speed, 1,048,576-bit (1Mbit) Dynamic Random Access Memory (DRAM) manufactured by NEC. It is designed for applications requiring fast access times and moderate memory density. This DRAM offers a cost-effective solution for a variety of memory applications.

Applications:

  • Personal Computers: Used as main memory (RAM) in older PC systems.
  • Workstations: Incorporated into the memory architecture of early workstations.
  • Graphics Cards: Employed as video RAM (VRAM) in some graphics adapters.
  • Printers: Utilized in printer memory for raster image processing.
  • Industrial Control Systems: Integrated into embedded systems for data storage and processing.

Features:

  • Capacity: 1,048,576 bits (1Mbit)
  • Organization: Typically organized as 1M x 1 bit or 256K x 4 bits.
  • Access Time: Offers fast access times, usually in the range of 80ns to 120ns depending on the specific speed grade.
  • Refresh: Requires periodic refresh cycles to maintain data integrity.
  • Power Consumption: Operates at a standard 5V power supply and has relatively low power consumption compared to newer DRAM technologies.
  • Package: Available in various package types, including DIP (Dual In-line Package) and SOJ (Small Outline J-lead).

Benefits:

  • Cost-Effective: Provides a cost-efficient memory solution for applications where high density is not a primary requirement.
  • Fast Access: Enables quick data retrieval and storage, contributing to overall system performance.
  • Wide Availability: Although older technology, it may still be available for legacy systems or specific applications.
  • Simple Interface: Easy to interface with older microprocessors and memory controllers.

Additional Details:

The UPD41101G-1 DRAM utilizes multiplexed address inputs to reduce the number of address lines required. This is a common technique used in DRAM designs to conserve pins. It requires a refresh cycle to maintain data integrity, typically performed every few milliseconds. The operating temperature range is usually between 0°C and 70°C. The device is sensitive to electrostatic discharge (ESD) and requires careful handling during installation and operation. Consult the manufacturer's datasheet for precise specifications and operating conditions.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess