EN
  • EN
  • DE

NCP1054P44G

Part No NCP1054P44G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CONV PWM UVLO HV 7DIP / AC to DC Switching Converter Flyback Tube 7-Pin PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.5V
Supply Voltage 7.5 V ~ 10 V
Duty Cycle 77%
Frequency - Switching 44kHz
Power (Watts) 40W
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-DIP (0.300", 7.62mm), 7 Leads
Manufacturer Package 7-PDIP
Mounting Style Through Hole
Win Source Part Number 790567-NCP1054P44G
Popularity Medium
Supply and Demand Status Limited
Family Name NCP1054
Introduction Date November 29, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NCP1054P44G CAD Model

Description

ON Semiconductor NCP1054P44G Product Overview

The NCP1054P44G from ON Semiconductor is a robust and highly integrated monolithic power switch designed for high-performance offline switching power applications. This component features a built-in fixed-frequency current-mode controller and a 700 V power MOSFET, making it an ideal solution for a wide range of power supply circuits and electrical devices that require efficient power conversion.

Key Features

  • High-Voltage Integration: The NCP1054P44G incorporates a 700 V MOSFET, allowing it to handle high voltage levels with ease and reliability, which is crucial for mains-powered applications.
  • Fixed Frequency Operation: With a fixed operating frequency, this device ensures consistent performance and simplifies the design of the magnetic components in the power supply.
  • Current-Mode Control: The current-mode control provides fast transient response and excellent loop stability, which is essential for maintaining consistent output under varying load conditions.
  • Protection Features: It includes a suite of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD), enhancing the safety and reliability of the end application.
  • Low Standby Power: The device is engineered to consume minimal power in standby mode, contributing to energy savings and meeting energy efficiency standards.

Applications

The NCP1054P44G is versatile and can be used in a variety of applications, including:

  • AC-DC adapters for laptops, gaming consoles, and other electronics
  • Offline battery chargers
  • Standby and auxiliary power supplies
  • LED lighting drivers
  • Consumer electronics power supplies

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and quality. The NCP1054P44G complies with various industry standards, ensuring that it meets the rigorous requirements for performance, safety, and reliability.

With its integrated features and protections, the NCP1054P44G stands out as a compact, efficient, and reliable solution for power management challenges in modern electronic devices. ON Semiconductor's expertise in power technology is evident in this component, making it a top choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess