EN
  • EN
  • DE

NCP1053P100G

Part No NCP1053P100G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7DIP / Converter Offline Flyback Topology 100kHz 7-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.5 V
Voltage - Supply (Vcc/Vdd) 7.5V ~ 10V
Duty Cycle 77%
Frequency - Switching 100kHz
Power (Watts) 40 W
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package 7-PDIP
Mounting Type Through Hole
Base Product Number NCP1053
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647225-NCP1053P100G
Ultra Librarian 3D Model Ultra Librarian NCP1053P100G CAD Model

Description

ON Semiconductor NCP1053P100G - Integrated Off-Line Switcher

The NCP1053P100G is a state-of-the-art integrated off-line switcher from ON Semiconductor, designed to deliver a high level of performance and efficiency for power supply applications. This versatile component integrates a fixed-frequency current mode controller with a 700 V MOSFET, making it an excellent choice for low-power AC/DC converters typically found in adapter, standby power, and auxiliary supply applications.

Key Features

  • High Voltage Capability: The built-in 700 V MOSFET ensures robust performance even under high voltage conditions, providing a reliable solution for a variety of applications.
  • Fixed-Frequency Operation: Operating at a fixed frequency, the NCP1053P100G ensures consistent performance and simplifies the design of the magnetic components in the power supply.
  • Current Mode Control: The current mode control provides excellent output regulation and a fast transient response, which is essential for maintaining stable operation under varying load conditions.
  • Protection Features: This device includes a range of built-in protection features such as undervoltage lockout (UVLO), overtemperature protection, and a frequency jittering mechanism for improved electromagnetic interference (EMI) performance.
  • Low Standby Power: Designed to minimize power consumption, the NCP1053P100G is an ideal choice for applications where energy efficiency and compliance with energy-saving standards are required.

Applications

The NCP1053P100G is suitable for a wide range of applications where efficient power conversion is needed. It is particularly well-suited for:

  • AC/DC adapters for consumer electronics
  • Standby and auxiliary power supplies
  • Power supplies for set-top boxes, networking equipment, and other low-power devices

Conclusion

ON Semiconductor's NCP1053P100G integrated off-line switcher is a compact, efficient, and reliable solution for developing modern power supplies. By incorporating advanced features and protections, it provides designers with a flexible component that simplifies design processes and ensures stable and efficient operation across a variety of applications.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess