EN
  • EN
  • DE

UCC25706DGK

Part No UCC25706DGK
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRL BST FLYBK ISO 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Boost, Flyback, Forward
Voltage - Start Up 12V
Supply Voltage - Operating 8 V to 15 V
Duty Cycle 93%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Operating Temperature -55°C to 150°C (TJ)
Case / Package 8-VSSOP
Mounting Surface Mount
Win Source Part Number 1115636-UCC25706DGK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC25706DGK CAD Model

Description

The UCC25706DGK is a state-of-the-art high-speed PWM controller from Texas Instruments, designed for a wide range of power conversion applications. This advanced controller is housed in an 8-pin VSSOP (DGK) package, which offers a compact footprint for space-constrained applications.

With its innovative features, the UCC25706DGK provides efficient and reliable control for switch-mode power supplies (SMPS), including isolated and non-isolated topologies. It is versatile enough to be used in a variety of applications such as DC-DC converters, AC-DC power supplies, offline converters, telecom power systems, and other power electronics circuits.

Key Features:

  • High-Speed Operation: The UCC25706DGK is capable of operating at high frequencies, which allows for smaller passive components and a more compact overall design.
  • Advanced Control Methodology: It employs a range of control methods, including peak current mode, voltage mode, and average current mode, providing designers with flexibility in their power supply designs.
  • Programmable Soft Start: The soft-start feature prevents inrush current at startup, improving system reliability and extending the life of the power supply.
  • Under-Voltage Lockout (UVLO): This feature ensures that the controller operates only when the supply voltage is within an acceptable range, protecting the circuit from low-voltage conditions.
  • Thermal Shutdown: The built-in thermal shutdown function protects the device from overheating, further enhancing the reliability of the power supply.
  • Drive Capability: The UCC25706DGK can drive a wide range of MOSFETs and IGBTs, making it suitable for high-power applications.

With its robust design and comprehensive protection features, the UCC25706DGK ensures a high level of performance and durability for your power management solutions. Whether you are designing power supplies for consumer electronics, industrial systems, or communication infrastructure, the UCC25706DGK from Texas Instruments provides the control and efficiency you need for your advanced power conversion systems.

For detailed specifications, application notes, and support documentation, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8133 $50.6394
44+ $2.3084 $101.5696
68+ $2.2363 $152.0684
93+ $2.1641 $201.2613
120+ $2.0920 $251.0400
160+ $1.8756 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess