EN
  • EN
  • DE
  • IT

NCP1051P136

Part No NCP1051P136
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CONV PWM UVLO HV 7DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.5V
Supply Voltage - Operating 7.5 V to 10 V
Duty Cycle 77%
Frequency - Switching 136kHz
Power (Watts) 40W
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 7-PDIP
Mounting Through Hole
Win Source Part Number 123603-NCP1051P136
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1051P136 CAD Model

Description

ON Semiconductor NCP1051P136 Monolithic Power Integrations

The NCP1051P136 from ON Semiconductor is a high-performance, integrated power management IC designed for a wide range of applications. This versatile component combines a fixed-frequency current-mode controller with a 700 V MOSFET, offering a compact and efficient solution for power supply operations.

With its robust design, the NCP1051P136 is ideally suited for isolated and non-isolated flyback converters, providing both flexibility and reliability for designers. The device operates with a switching frequency of 136 kHz, which balances the need for efficiency with the need for manageable EMI and compact transformer sizes.

The integration of the high-voltage MOSFET allows for simplified designs and reduced component count, leading to cost-effective and space-saving power supply units. The NCP1051P136 also features a range of built-in protections, including overcurrent protection (OCP), overvoltage protection (OVP), and undervoltage lockout (UVLO), enhancing the safety and reliability of the end application.

One of the key advantages of the NCP1051P136 is its auto-restart mode. In the event of a fault condition, the device automatically restarts, which helps to minimize downtime and maintain consistent performance. This feature is particularly valuable in critical applications where continuous operation is essential.

The device's internal frequency jittering helps to spread the EMI spectrum, reducing interference with other electronic components and simplifying compliance with EMI regulations. Additionally, the NCP1051P136 is capable of direct sensing and feedback regulation, which eliminates the need for an optocoupler in many designs, further simplifying the circuitry and enhancing response times.

Designed with ON Semiconductor's commitment to quality and performance, the NCP1051P136 is a reliable choice for designers seeking an integrated solution for their power supply requirements. Whether used in consumer electronics, industrial systems, or telecommunications equipment, the NCP1051P136 delivers the efficiency, flexibility, and durability needed for today's demanding applications.

Overall, the ON Semiconductor NCP1051P136 is a testament to advanced power management technology, providing designers with a powerful tool to create sophisticated, yet cost-effective power solutions.

You May Also Be Interested in

Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.2848
Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239
Monolithic Power Systems Inc.
IC OFFLINE SW INDUCTORLS 8SOIC
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess