EN
  • EN
  • DE

NCP1011ST130T3G

Part No NCP1011ST130T3G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR/MOSFET 130KHZ SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Supply Voltage - Operating 8.5 V to 10 V
Duty Cycle 67%
Frequency - Switching 130kHz
Power (Watts) 19W
Fault Protection Over Load, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package SOT-223
Mounting Surface Mount
Win Source Part Number 1081872-NCP1011ST130T3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1011ST130T3G CAD Model

Description

Product Overview: NCP1011ST130T3G from ON Semiconductor

The NCP1011ST130T3G is a high-performance, self-supplied monolithic switcher for AC-DC conversion, developed by ON Semiconductor, a leading provider in energy-efficient electronics innovation. This integrated circuit is specifically designed to deliver a cost-effective solution for off-line switch mode power supplies commonly found in a wide range of applications including but not limited to consumer electronics, home appliances, and standby power systems.

Key Features

  • Integrated High-Voltage Switch: The device comes with a high-voltage MOSFET with a robust 130 kHz fixed-frequency operation, providing a simplified design that reduces external component count.
  • Adjustable Overpower Protection: The NCP1011ST130T3G features an adjustable overpower protection mechanism that ensures the safety and reliability of the power supply under various operating conditions.
  • Frequency Jittering: With frequency jittering, this switcher reduces electromagnetic interference (EMI), thereby easing the EMI filter design and helping in achieving compliance with international EMI standards.
  • Current-Mode Control: The current-mode control provides inherent input voltage feed-forward compensation and excellent output voltage regulation.
  • Auto-Recovery Short-Circuit Protection: This feature enhances the safety of the end application by providing a robust response to short-circuit conditions.
  • Low Standby Power: The NCP1011ST130T3G is designed for low standby power consumption, making it suitable for applications demanding high energy efficiency.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates correctly and safely by preventing it from turning on at insufficient voltages.

Applications

The versatility of the NCP1011ST130T3G allows it to be used in a variety of applications, including:

  • AC/DC adapters for cell phones, PDAs, and digital cameras
  • Auxiliary supplies for appliance and consumer electronics
  • Standby and auxiliary power supplies

ON Semiconductor's NCP1011ST130T3G is offered in a compact surface-mount package, which is ideal for space-constrained applications. Its robust design, along with a suite of protective features, ensures a reliable and efficient power solution for a wide array of electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess