EN
  • EN
  • DE

NCL30030B2DR2G

Part No NCL30030B2DR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC PFC QUASI-RES CTLR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Type AC DC Offline Switcher
Topology Flyback
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 9V
Voltage Supply MAX 30V
Applications Lighting, Signage
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width) 15 leads
Manufacturer Package 16-SOIC
Manufacturer Homepage www.onsemi.com
Win Source Part Number 755299-NCL30030B2DR2G
Popularity Medium
Supply and Demand Status Balance
Family Name NCL30030
Introduction Date July 10, 2014
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NCL30030B2DR2G CAD Model

Description

The NCL30030B2DR2G is a cutting-edge power management integrated circuit designed by ON Semiconductor, a leader in the semiconductor industry. This device is tailored for high-performance applications that require efficient and reliable power conversion. The NCL30030B2DR2G is particularly suited for LED lighting systems, offering precise current regulation and a wide range of features that make it an ideal choice for both commercial and residential lighting solutions.

Key Features

  • High-Efficiency Operation: The NCL30030B2DR2G is designed to provide high-efficiency power conversion, which can significantly reduce energy consumption and heat generation in LED lighting applications.
  • Power Factor Correction (PFC): This device includes an active PFC feature that ensures a power factor close to unity, reducing reactive power on the grid and enhancing the overall efficiency of the lighting system.
  • Flexible Dimming Options: It supports both analog and PWM dimming, giving designers the flexibility to implement various light intensity control methods to meet specific user requirements.
  • Thermal Protection: The NCL30030B2DR2G incorporates thermal shutdown protection to safeguard the IC and the lighting system from overheating, thus improving reliability and lifespan.
  • Overvoltage Protection: Built-in overvoltage protection prevents damage to the IC and connected components in case of unexpected voltage spikes.

Applications

The versatility of the NCL30030B2DR2G makes it suitable for a wide array of applications beyond LED lighting, including:

  • Street Lighting
  • Commercial Lighting
  • Industrial Lighting
  • Residential Lighting
  • Architectural Lighting

Technical Specifications

The NCL30030B2DR2G operates over a broad input voltage range and is capable of driving multiple LED strings with high accuracy. The device is housed in a compact SOIC-16 package, making it easy to integrate into various circuit designs without taking up significant board space.

Conclusion

In conclusion, the NCL30030B2DR2G from ON Semiconductor is a robust and efficient solution for advanced power management in LED lighting systems. Its comprehensive feature set, including PFC, dimming capabilities, and protective functions, ensures that lighting systems are not only energy-efficient but also reliable and adaptable to various lighting needs.

You May Also Be Interested in

Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0416 $61.2480
70+ $1.6752 $117.2640
110+ $1.6229 $178.5190
150+ $1.5705 $235.5750
195+ $1.5181 $296.0295
255+ $1.3611 $347.0805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,050 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess