EN
  • EN
  • DE
  • IT

NCD9830DBR2G

Part No NCD9830DBR2G
Manufacturer ON Semiconductor
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SAR 16TSSOP  /  8 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr onsemi
Package Tape & Reel
Number of Bits 8
Sampling Rate (Per Second) 70k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting SMD (SMT)
Base Product Number NCD9830
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCD9830DBR2GOSDKR,NCD9830DBR2G-ND,NCD9830DBR2GOSCT,NCD9830DBR2GOSTR
Standard Package 2,500
Win Source Part Number 970960-NCD9830DBR2G
Ultra Librarian 3D Model Ultra Librarian NCD9830DBR2G CAD Model

Description

The ON Semiconductor NCD9830DBR2G is a highly integrated and efficient power management device designed for a wide range of applications. This component is part of ON Semiconductor's extensive portfolio of energy-efficient solutions, which are crafted to meet the rigorous demands of modern electronic systems. The NCD9830DBR2G is engineered to offer reliable performance and is ideal for those seeking a compact, yet powerful, power management solution.

Key Features

  • Voltage Regulation: The NCD9830DBR2G provides precise voltage regulation, ensuring stable operation for sensitive electronic components and systems.
  • Power Efficiency: This device is designed with power efficiency in mind, reducing energy consumption and heat generation, which can be critical for battery-powered devices.
  • Compact Design: Its small footprint makes it suitable for space-constrained applications, allowing designers to maximize the functionality of their systems without compromising on space.
  • Robust Protection: The NCD9830DBR2G includes features such as overcurrent protection, thermal shutdown, and under-voltage lockout, which contribute to the overall durability and longevity of the end product.

Applications

The versatility of the NCD9830DBR2G allows it to be used in a variety of applications, including but not limited to consumer electronics, automotive systems, telecommunications, and industrial controls. Its ability to provide stable power makes it an excellent choice for sensitive electronic devices that require consistent operation.

Technical Specifications

  • Manufacturer: ON Semiconductor
  • Part Number: NCD9830DBR2G
  • Product Category: Power Management ICs
  • Mounting Style: Surface Mount
  • Package / Case: SOIC-8
  • RoHS: Compliant

In conclusion, the ON Semiconductor NCD9830DBR2G is a top-of-the-line power management device that offers a balance of performance, efficiency, and compactness. It stands as an excellent choice for engineers and designers looking to enhance their power management systems with a reliable and effective solution.

You May Also Be Interested in

Microchip Technology
13-Bit Differential Input, Low Power A/D Converter with SPI™ Serial Interface
Lowest to $8.4921
Texas Instruments
Dual, 500kSPS, 12-Bit, 2 + 2 Channel, Simultaneous Sampling ANALOG-TO-DIGITAL CONVERTER
Lowest to $10.5011
Texas Instruments
Dual-Channel, 14-Bit, 250-MSPS Ultralow-Power ADC with Analog Input Buffer | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Maxim Integrated
Serial Output 5.6us 12-Bit A/D Converter | IC ADC 12BIT SAR 8DIP
Need more? Email Us
Analog Devices Inc.
12-Bit, 20/40/65 MSPS 3 V A/D Converter | IC ADC 12BIT PIPELINED 28TSSOP
Need more? Email Us
Analog Devices Inc.
LC2MOS Signal Conditioning ADC | IC ADC 24BIT SIGMA-DELTA 24DIP
Lowest to $98.7112
Maxim Integrated
CMOS High-Speed 8-Bit ADCs with Multiplexer and Reference | IC ADC 8BIT FLASH 24DIP
Need more? Email Us
Analog Devices Inc.
4-Channel, 1 MSPS, 8-/10-/12-Bit ADCs with Sequencer in 16-Lead TSSOP | IC ADC 8BIT SAR 16TSSOP
Lowest to $2.1678
Maxim Integrated
2.7V to 3.6V and 4.5V to 5.5V, Low-Power, 4-/8-/12-Channel, 2-Wire Serial, 12-Bit ADCs | IC ADC 12BIT SAR 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6222 $59.5998
21+ $5.4336 $114.1056
32+ $5.2638 $168.4416
44+ $5.0940 $224.1360
57+ $4.9242 $280.6794
77+ $4.4148 $339.9396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess