EN
  • EN
  • DE

NC7SZ86FHX

Part No NC7SZ86FHX
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE XOR 1CH 2-INP 6MICROPAK2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features XOR (Exclusive OR) IC 1 Channel - 6-MicroPak2™
Manufacturer ON Semiconductor
Series 7SZ
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-UFDFN
Case / Package 6-MicroPak2™
Family Name NC7SZ86
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NC7SZ86FHX-ND, NC7SZ86FHXTR, NC7SZ86FHXCT, NC7SZ86FHXDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886834-NC7SZ86FHX
Ultra Librarian 3D Model Ultra Librarian NC7SZ86FHX CAD Model

Description

ON Semiconductor NC7SZ86FHX TinyLogic UHS Single 2-Input Exclusive OR Gate

The NC7SZ86FHX from ON Semiconductor is a high-performance, single 2-Input Exclusive OR (XOR) gate that comes in a compact and highly efficient package. This device is part of the TinyLogic UHS (Ultra High Speed) family and is designed to meet the needs of today's fast-paced and space-constrained electronic applications.

Featuring a Space-Saving SC70, 6-Lead Surface-Mount Package, the NC7SZ86FHX is ideal for portable and miniaturized electronics where board space is at a premium. The small form factor, however, does not compromise its performance. The device operates at a Voltage Range of 1.65 to 5.5V, making it suitable for interfacing with both low-voltage and standard logic level circuits.

With its Ultra-High Speed performance, the NC7SZ86FHX is optimized for exceptional speed characteristics, allowing it to handle high-frequency signals with ease. This makes it an excellent choice for applications that require fast signal processing, such as telecommunications, computing, and high-speed data paths.

The Low Power Consumption of the NC7SZ86FHX is another highlight, ensuring that it contributes to the overall energy efficiency of the system it is integrated into. This feature is particularly important for battery-operated devices, where power conservation is critical.

Additionally, the NC7SZ86FHX features Over-Voltage Tolerance (OVT) on the input pins, allowing the device to handle input signals that may exceed the normal operating voltage range without suffering damage. This provides a measure of robustness and reliability to the device, making it resilient in unpredictable operating conditions.

With its Proprietary Noise/EMI Reduction Circuitry, the NC7SZ86FHX minimizes the generation of spurious signals, ensuring cleaner and more reliable operation. This is particularly beneficial in environments where electronic noise can cause significant problems.

In summary, the ON Semiconductor NC7SZ86FHX is a versatile and reliable component that offers high-speed logic processing in a tiny package, making it a top choice for designers looking to create compact, efficient, and high-performing electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1103 $57.9075
1,280+ $0.0906 $115.9680
1,975+ $0.0878 $173.4050
2,725+ $0.0849 $231.3525
3,520+ $0.0822 $289.3440
4,710+ $0.0736 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,967 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess