EN
  • EN
  • DE

CS1008-68NG-S

Part No CS1008-68NG-S
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992220-CS1008-68NG-S
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS1008-68NG-S CAD Model

Description

The CS1008-68NG-S is a ceramic chip inductor manufactured by Chilisin. Designed for high-frequency applications, this inductor offers a compact size and reliable performance. The '1008' designation indicates the physical dimensions of the inductor, making it suitable for space-constrained circuit board layouts.

Applications

  • Wireless communication systems
  • RF modules
  • Bluetooth devices
  • Matching circuits
  • Filter networks

Features

  • Compact 1008 package size
  • Inductance: 68nH (nanohenries)
  • High Q factor
  • Ceramic construction
  • RoHS compliant

Benefits

  • Allows for dense circuit board designs due to its small size.
  • Provides low signal loss due to the high Q factor.
  • Ensures stable performance in various operating conditions.
  • Environmentally friendly due to RoHS compliance.
  • Suitable for high-frequency applications requiring precise inductance.

Technical Specifications

The CS1008-68NG-S features an inductance value of 68nH. The 'G' suffix usually indicates a tolerance of ±2%. It boasts a high self-resonant frequency (SRF), which allows it to operate effectively in high-frequency circuits without unwanted resonance. The operating temperature range is typically -55°C to +125°C. The inductor is constructed using ceramic materials known for their stability and reliability. Its compact 1008 package size enables its use in densely populated circuit boards.

The high Q-factor of the CS1008-68NG-S reduces insertion loss and improves signal integrity, making it suitable for RF and wireless applications. The small size of the component makes it ideal for mobile and portable devices. Its construction ensures consistent and reliable performance over a wide range of temperatures, which is critical in many industrial and consumer applications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.3698
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.0104
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
675+ $0.0742 $50.0850
1,645+ $0.0609 $100.1805
2,545+ $0.0590 $150.1550
3,505+ $0.0571 $200.1355
4,530+ $0.0552 $250.0560
6,065+ $0.0495 $300.2175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,003 pieces
MOQ: 675 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess