EN
  • EN
  • DE

DSPIC33CK256MP205-I/M4

Part No DSPIC33CK256MP205-I/M4
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 48UQFN / dsPIC dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 256KB (256K x 8) FLASH 48-UQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33CK, Functional Safety (FuSa)
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 100MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 39
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 24K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 19x12b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UQFN (6x6)
Base Product Number DSPIC33CK256MP205
Standard Package 61
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1339798-DSPIC33CK256MP205-I/M4
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK256MP205-I/M4 CAD Model

Description

The dsPIC33CK256MP205-I/M4 is a high-performance digital signal controller (DSC) from Microchip Technology, designed to meet the demanding requirements of today's sophisticated embedded control applications. This DSC combines the processing power of a DSP with the functionality of a microcontroller, all within a compact 48-pin UQFN package.

Key Features:

  • High-Performance CPU: The dsPIC33CK256MP205-I/M4 features a 16-bit dsPIC® DSC CPU which can run at up to 100 MIPS (Million Instructions Per Second), making it ideal for applications that require fast and efficient processing.
  • Ample Storage: With 256 KB of Flash memory and 28 KB of SRAM, this DSC provides ample space for complex algorithms and data storage.
  • Advanced Control Peripherals: It includes sophisticated peripherals like PWMs, ADCs, and comparators, which are essential for motor control, power conversion, and other precision control applications.
  • Robust Connectivity: The device offers a variety of communication interfaces, including UART, SPI, and I2C modules, enabling easy integration with a broad range of external devices.
  • Functional Safety Features: It incorporates features that facilitate functional safety design, such as Fail-Safe Clock Monitor, Deadman Timer, and Windowed Watchdog Timer, helping to achieve compliance with safety standards.
  • Extended Temperature Range: The dsPIC33CK256MP205-I/M4 operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Power Efficiency: The device is designed for low-power operation, featuring multiple power-saving modes to reduce overall power consumption.

Applications:

The versatility of the dsPIC33CK256MP205-I/M4 makes it suitable for a wide array of applications, including advanced motor control, power supplies, automotive systems, and IoT devices. Its high-speed processing capabilities and robust feature set enable developers to create complex and reliable systems with reduced time-to-market.

Conclusion:

The dsPIC33CK256MP205-I/M4 from Microchip Technology is a powerful solution for developers looking to leverage advanced DSP functionality alongside microcontroller features. Whether it's for industrial control systems or innovative consumer electronics, this DSC offers the performance, reliability, and flexibility needed to excel in today's competitive technology landscape.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess