ON Semiconductor NC7SZ04L6X-L22175: High-Performance Inverter
The ON Semiconductor NC7SZ04L6X-L22175 is a cutting-edge, ultra-high-speed CMOS two-input NAND gate IC, designed to meet the rigorous demands of high-speed interface applications. This tiny but powerful inverter is part of ON Semiconductor's NC7SZ series, which is renowned for its space-saving design and low-power consumption, making it an ideal choice for portable and battery-operated devices.
Key Features
- Advanced Technology: Built on advanced CMOS technology, the NC7SZ04L6X-L22175 ensures minimal power dissipation and high noise immunity, which are crucial for modern electronic devices.
- Space-Efficient Design: Housed in a micro-sized package, the product maximizes space efficiency without compromising on performance, making it perfect for compact PCB layouts.
- Low Power Consumption: The device operates at very low voltage levels (1.65V to 5.5V) which translates to significant power savings, especially in battery-operated applications.
- High-Speed Operation: With its capability to operate at high speeds, the NC7SZ04L6X-L22175 is suitable for interfacing with high-speed signal processing components.
Applications
The versatility of the NC7SZ04L6X-L22175 extends to a wide range of applications. It is particularly useful in:
- Portable Devices: Its low power consumption makes it ideal for smartphones, tablets, and other portable electronics.
- Computing: Suitable for laptops, desktops, and servers where space and power efficiency are crucial.
- Communication Systems: Can be used in networking hardware such as routers and switches that require high-speed data processing capabilities.
- Consumer Electronics: Applicable in devices like smart TVs and gaming consoles where performance and compact design are valued.
Product Specifications
- Package: 6-lead MicroPak™
- Supply Voltage Range: 1.65V to 5.5V
- High-Speed: Propagation delay time significantly minimized
- Operating Temperature: Specified from -40°C to 85°C
In conclusion, the ON Semiconductor NC7SZ04L6X-L22175 represents a blend of performance, efficiency, and miniaturization, making it an excellent choice for designers looking to create sophisticated and power-sensitive electronic systems.