EN
  • EN
  • DE

NBSG16BA

Part No NBSG16BA
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC TRANSCEIVER 16FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 16-LBGA, FCBGA
Supplier Device Package 16-FCBGA (4x4)
Base Product Number NBSG16
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A11B
HTSUS 8542.39.0001
Win Source Part Number 886826-NBSG16BA
Ultra Librarian 3D Model Ultra Librarian NBSG16BA CAD Model

Description

ON Semiconductor NBSG16BA: High-Performance Signal Gate

The NBSG16BA from ON Semiconductor is a cutting-edge signal gate designed for high-speed data transmission and signal management applications. This product is a testament to ON Semiconductor's commitment to providing innovative solutions for the modern electronics industry. The NBSG16BA is specifically engineered to deliver exceptional signal integrity, which is crucial for maintaining the fidelity of high-speed signals in complex electronic systems.

Key Features

  • High Bandwidth: The NBSG16BA boasts a remarkable data bandwidth, making it suitable for applications that require rapid data processing and transfer.
  • Differential Line Receiver: It includes a differential line receiver that ensures signals are received with high precision, reducing the risk of data corruption due to noise and interference.
  • LVPECL Outputs: The device features Low Voltage Positive Emitter Coupled Logic (LVPECL) outputs, which are designed for high-speed, low-power applications.
  • Single Supply Operation: This signal gate operates from a single supply voltage, simplifying power management within the system.
  • Temperature Range: The NBSG16BA is designed to operate over an extended temperature range, making it suitable for industrial applications that may experience varying environmental conditions.
  • Compact Package: Encased in a compact package, the NBSG16BA is ideal for space-constrained applications where board real estate is at a premium.

Applications

The versatility of the NBSG16BA allows it to be used in a wide range of applications, including but not limited to:

  • High-speed networking equipment
  • Server backplanes
  • Data storage systems
  • Telecommunications infrastructure
  • Test and measurement equipment

ON Semiconductor's NBSG16BA is designed to meet the stringent demands of today's high-speed digital systems. Its superior performance ensures reliable operation in applications where data integrity and speed are paramount. Whether you're developing advanced communication systems or designing high-performance computing platforms, the NBSG16BA is a robust solution that can help you achieve your design objectives with efficiency and reliability.

You May Also Be Interested in

Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess