Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CML, LVCMOS, LVDS, LVTTL, NECL, RSNECL, PECL
Output RSECL, RSNECL, RSPECL
Frequency - Max 12GHz
Operating Supply Voltage 2.375 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 1229538-NBSG11MNG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NBSG11
Introduction Date February 14, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian NBSG11MNG CAD Model

Description

The NBSG11MNG from ON Semiconductor is a high-performance, single differential line driver and receiver pair that is designed to cater to the demanding requirements of high-speed data transmission systems. This product is a testament to ON Semiconductor's commitment to providing innovative solutions for the ever-evolving electronics industry.

Key Features

  • High-Speed Performance: The NBSG11MNG is capable of handling data rates up to 7 Gbps, making it suitable for high-speed data applications such as backplane interconnects, high-speed networking, and telecommunications.
  • Differential Line Driver and Receiver: This device includes both a driver and a receiver, offering a complete solution for differential signal transmission which enhances signal integrity and reduces noise.
  • Low Voltage Differential Signaling (LVDS): The use of LVDS technology ensures low power consumption and minimizes EMI, while also allowing for the transmission of high-speed data over long distances.
  • Power Supply Range: It operates over a wide power supply range from 2.375V to 3.465V, providing design flexibility and compatibility with a variety of system voltages.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Package: Housed in a compact 16-pin QFN package, the NBSG11MNG saves valuable board space and is ideal for space-constrained applications.

Applications

The NBSG11MNG is versatile and can be used in a multitude of applications. Its high-speed capabilities make it an excellent choice for:

  • Gigabit Ethernet and Fiber Channel applications
  • Serial data transmission in computing and storage systems
  • High-speed backplane and cable interfaces
  • Clock distribution networks
  • Point-to-point baseband data transmission

Conclusion

ON Semiconductor's NBSG11MNG is a robust and reliable solution for designers looking to improve their data transmission systems. With its high-speed performance, differential signaling, and LVDS technology, it addresses the critical needs of modern high-speed digital data transmission applications. The NBSG11MNG is not just a component but a strategic choice for engineers aiming to enhance their system's performance while maintaining signal integrity and reducing power consumption.

You May Also Be Interested in

ON Semiconductor
IC CLK BUFFER 2:5 1GHZ 20SOIC
Lowest to €3.6749
ECAD model for MC100EL14DWR2G
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVPECL 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to €6.0798
ECAD model for SI5330A-B00202-GM
NXP / Nexperia
IC CLK BUFFER 2:10 150MHZ 32LQFP / Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:10 150 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK946BD,128
NXP / Nexperia
IC CLK BUFFER 2:10 150MHZ 32LQFP / Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:10 150 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK946BD,151
ON Semiconductor
IC CLK BUFFER 2:4 1.25GHZ 16SOIC
Lowest to €4.5686
ECAD model for MC100EL15DG
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to €3.4402
ECAD model for SI53360-B-GT
ON Semiconductor
IC CLK BUFFER 1:2 1.5GHZ 8SOIC
Need more? Email Us
ECAD model for MC100EL11DG
NXP / Nexperia
IC CLK BUFFER 2:5 1GHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for PCKEL14PW,112
NXP / Nexperia
INTEGRATED CIRCUIT / Clock IC
Need more? Email Us
ECAD model for MCC9328MXL

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €47.7039 €95.4077
4+ €39.1417 €156.5666
5+ €37.9184 €189.5922
7+ €36.6953 €256.8673
9+ €35.4722 €319.2498
12+ €31.8027 €381.6319
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention