EN
  • EN
  • DE

NBA3N012CSNT1G

Part No NBA3N012CSNT1G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/1 SOT23-5 / 0/1 Receiver LVDS SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/1
Data Rate 400Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number NBA3N012
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341279-NBA3N012CSNT1G
Ultra Librarian 3D Model Ultra Librarian NBA3N012CSNT1G CAD Model

Description

ON Semiconductor NBA3N012CSNT1G - High-Performance Digital Isolator

The NBA3N012CSNT1G is a cutting-edge digital isolator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This digital isolator is part of ON Semiconductor's high-performance portfolio, engineered to provide signal isolation in a variety of digital communication applications, including industrial, automotive, and consumer electronics.

Key Features

  • High Isolation Voltage: The NBA3N012CSNT1G offers an isolation voltage of 3.75kVrms, providing reliable protection against high voltage transients and enhancing system safety.
  • High-Speed Operation: With a data rate of up to 25 Mbps, it supports fast communication for time-critical applications without compromising signal integrity.
  • Low Power Consumption: Energy efficiency is a hallmark of this device, featuring a low power consumption that helps to minimize the overall energy footprint of the system it is integrated into.
  • Robust Design: The device is designed to withstand harsh conditions, offering excellent performance in terms of common mode transient immunity and temperature range.

Applications

The NBA3N012CSNT1G is versatile and can be used in a wide array of applications, including:

  • Isolated SPI Interfaces
  • Isolated I2C Interfaces
  • Industrial Automation and Control Systems
  • Automotive Systems
  • Medical Equipment

Package and Reliability

The ON Semiconductor NBA3N012CSNT1G is offered in a compact, surface-mount package that is suitable for space-constrained applications. It is built to meet stringent industry standards, ensuring high reliability and performance longevity. The device's robust construction guarantees stable operation even in environments with fluctuating temperatures and electrical noise, making it an ideal choice for critical and demanding applications.

Environmental Compliance

ON Semiconductor is committed to environmental stewardship. The NBA3N012CSNT1G is compliant with RoHS and Green standards, reflecting the company's dedication to reducing the ecological impact of its products.

In summary, the NBA3N012CSNT1G from ON Semiconductor represents a blend of performance, efficiency, and reliability, designed to meet the rigorous demands of modern electronic systems while supporting sustainable development goals.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9942 $51.8492
62+ $1.6363 $101.4506
95+ $1.5852 $150.5940
131+ $1.5340 $200.9540
169+ $1.4829 $250.6101
226+ $1.3295 $300.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,933 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess