EN
  • EN
  • DE

NBA3N011SSNT1G

Part No NBA3N011SSNT1G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 1/0 SOT23-5 / 1/0 Driver LVDS SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Type Driver
Protocol LVDS
Number of Drivers/Receivers 1/0
Data Rate 400Mbps
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number NBA3N011
Other Names NBA3N011SSNT1GOSCT,NBA3N011SSNT1GOSDKR,NBA3N011SSNT1GOSTR,2156-NBA3N011SSNT1G-488
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261569-NBA3N011SSNT1G
Ultra Librarian 3D Model Ultra Librarian NBA3N011SSNT1G CAD Model

Description

ON Semiconductor NBA3N011SSNT1G: A High-Performance Digital Isolator

Introducing the NBA3N011SSNT1G, a cutting-edge digital isolator manufactured by ON Semiconductor, designed to provide reliable signal isolation in various applications. This component is particularly suitable for industrial, medical, and automotive environments where electrical isolation is paramount to protect sensitive circuits and ensure user safety.

Key Features

  • High Isolation Voltage: The NBA3N011SSNT1G offers a high isolation voltage of 3750 Vrms for 1 minute, making it an excellent choice for applications that require a high level of electrical insulation between the input and output.
  • High-Speed Operation: With a data rate of 100 Mbps, this digital isolator is capable of high-speed data transmission, ensuring minimal signal delay and high performance in time-critical applications.
  • Low Power Consumption: Designed for efficiency, the device operates with low power consumption, which is essential for power-sensitive designs and helps in extending the life of battery-operated devices.
  • Wide Operating Temperature Range: The NBA3N011SSNT1G is operational over a broad temperature range from -40°C to +125°C, making it robust enough to withstand harsh environmental conditions.
  • Robust Packaging: Packaged in a compact, surface-mount 8-SOIC format, this isolator is space-efficient and suitable for high-density board designs.

Applications

The versatility of the NBA3N011SSNT1G allows it to be used in a variety of applications, including but not limited to:

  • Isolated SPI Interfaces
  • Isolated ADC and DAC Interfaces
  • Industrial Control Systems
  • Medical Equipment with Stringent Isolation Requirements
  • Automotive Control Systems

Reliability and Safety

The NBA3N011SSNT1G has been engineered with a focus on reliability and safety. It provides reliable performance even in the presence of high external magnetic fields. The device's high isolation voltage ensures that the user and sensitive components are protected from electrical hazards, making it an ideal choice for designs that prioritize safety.

With its combination of high-speed data transfer, low power consumption, and robust isolation capabilities, the NBA3N011SSNT1G from ON Semiconductor is a top-tier solution for your digital isolation needs in demanding environments.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3744 $52.2368
52+ $1.9482 $101.3064
80+ $1.8873 $150.9840
110+ $1.8265 $200.9150
142+ $1.7656 $250.7152
190+ $1.5829 $300.7510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,426 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess