EN
  • EN
  • DE

NB7VPQ904MMUTWG

Part No NB7VPQ904MMUTWG
Manufacturer ON Semiconductor
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC USB TYPE C DISPLAY PORT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buffer, ReDriver 4 Channel 10Gbps 32-X2QFN (2.85x4.5)
Manufacturer ON Semiconductor
Package Reel - TR
Package 32-XFQFN Exposed Pad
Case / Package 32-X2QFN (2.85x4.5)
Family Name NB7VPQ904
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928747-NB7VPQ904MMUTWG
Ultra Librarian 3D Model Ultra Librarian NB7VPQ904MMUTWG CAD Model

Description

The ON Semiconductor NB7VPQ904MMUTWG is a state-of-the-art integrated circuit designed for high-speed signal processing applications. This versatile product is a perfect fit for systems that require reliable and fast data transfer, such as high-performance computing, networking, and telecommunications equipment.

Key Features

  • High-Speed Operation: The NB7VPQ904MMUTWG is designed to handle high-speed signals, making it suitable for the latest generation of data communication protocols.
  • Low Power Consumption: Despite its high performance, this IC is engineered to maintain low power consumption, helping to minimize the overall energy footprint of the systems it's integrated into.
  • Signal Integrity: The device ensures excellent signal integrity, which is crucial for maintaining the quality of data transmission over long distances and through various mediums.
  • Robust Design: ON Semiconductor's commitment to quality means that the NB7VPQ904MMUTWG is built to withstand the rigorous demands of industrial environments, ensuring reliability and longevity.
  • Compact Footprint: The device comes in a compact package, allowing for efficient use of space on printed circuit boards (PCBs) and facilitating integration into various electronic systems.

Applications

The NB7VPQ904MMUTWG is ideal for a range of applications, including:

  • High-speed data servers and storage systems
  • Networking equipment such as routers, switches, and signal repeaters
  • Telecommunications infrastructure
  • Signal conditioning and data conversion in test and measurement equipment
  • Any system requiring high-speed differential signal processing and routing

Technical Specifications

The NB7VPQ904MMUTWG boasts impressive technical specifications that include:

  • Support for multi-gigabit data rates
  • Low bit-to-bit skew
  • High differential output voltage
  • Robust electrostatic discharge (ESD) protection
  • Compatibility with various signaling standards

In conclusion, the ON Semiconductor NB7VPQ904MMUTWG is a powerful solution for high-speed signal processing needs. Its combination of speed, efficiency, and reliability makes it an invaluable component in the design of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9623 $51.0198
63+ $1.6101 $101.4363
97+ $1.5598 $151.3006
133+ $1.5095 $200.7635
172+ $1.4592 $250.9824
230+ $1.3082 $300.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,890 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess