The ON Semiconductor NB100LVEP91MN is a cutting-edge differential receiver/driver designed for high-speed, low-voltage applications. This device is part of the ECLinPS Plus™ family, offering exceptional performance with a 3.3V power supply. It is ideal for applications requiring high data rates and minimal signal skew, such as automated test equipment, backplane interconnects, and high-speed networking.
Key Features
- High-Speed Performance: The NB100LVEP91MN boasts a maximum frequency of 3 GHz, making it suitable for the fastest data transmission requirements.
- Low Voltage Operation: Designed to operate at 3.3V, it offers a power-efficient solution without compromising on speed or performance.
- Differential Design: The differential inputs and outputs ensure reduced signal noise and improved signal integrity over single-ended designs.
- Flexible Configuration: It can be configured as a differential receiver or driver, providing versatility for various system designs.
- Backward Compatibility: The device is compatible with LVEP, EP, and SG devices, offering a seamless upgrade path for existing systems.
Applications
- High-speed data communication for networking equipment
- Signal processing in automated test equipment
- Backplane interconnects for modular systems
Technical Specifications
- Package: The NB100LVEP91MN comes in a 32-lead QFN package, providing a compact footprint for space-constrained applications.
- Temperature Range: It operates over the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
- Power Dissipation: With a typical power dissipation of 305 mW, it maintains a balance between performance and thermal efficiency.
The ON Semiconductor NB100LVEP91MN is a robust solution for designers looking to enhance their high-speed digital systems. Its combination of speed, power efficiency, and design flexibility makes it an excellent choice for a wide range of applications.