EN
  • EN
  • DE

MV60539MP7

Part No MV60539MP7
Manufacturer ON Semiconductor
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED SS RED DIFFUSED LP PCB 5MM / LED Circuit Board Indicator LED Circuit Board Indicator Single Red Diffused, Tinted 1.7V 20mA Round with Domed Top 5mm, T-1 3/4 Through Hole, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr onsemi
Package Bulk
Product Status Obsolete
Color Red
Configuration Single
Current 20mA
Millicandela Rating 3.2mcd
Viewing Angle 65°
Lens Type Diffused, Tinted
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage Rating 1.7V
Mounting Type Through Hole, Right Angle
Base Product Number MV605
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1345601-MV60539MP7
Ultra Librarian 3D Model Ultra Librarian MV60539MP7 CAD Model

Description

The ON Semiconductor MV60539MP7 is a high-performance, multi-purpose electronic component designed to meet the rigorous demands of modern electronic circuits. This versatile product is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance the functionality and reliability of electronic systems.

Key Features

  • High Efficiency: The MV60539MP7 is engineered for maximum efficiency, ensuring low power consumption while maintaining optimal performance.
  • Durable Construction: Built with robust materials, this product can withstand challenging conditions and is suitable for a variety of applications.
  • Compact Design: Its small footprint makes it ideal for use in space-constrained applications without compromising on power or functionality.
  • Easy Integration: The component is designed for hassle-free integration into existing and new circuit designs, making it a convenient choice for engineers and designers.

Applications

The MV60539MP7 from ON Semiconductor is a versatile component that can be used in a wide range of applications. It is particularly well-suited for:

  • Power supply circuits
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Telecommunication devices

Technical Specifications

ON Semiconductor's MV60539MP7 comes with a comprehensive set of technical specifications that ensure its suitability for a broad spectrum of applications. These specifications include:

  • Voltage rating
  • Current capacity
  • Operating temperature range
  • Package type
  • Regulatory compliance

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The MV60539MP7 is no exception and is manufactured under stringent quality control standards. It is designed to deliver consistent performance over its lifespan, giving users confidence in their electronic designs.

Ordering Information

For detailed ordering information and to request samples or datasheets, please visit ON Semiconductor's official website or contact an authorized distributor. Ensure that you reference the exact product number MV60539MP7 to get the correct product specifications and support.

You May Also Be Interested in

Broadcom Limited
LED LT BAR 19.05X3.81MM SGL YLW
Lowest to $5.1378
Dialight
LED 2HI 3MM GREEN PC MNT
Lowest to $1.2904
Broadcom Limited
LED 5MM GAP GRN RT ANGLE HOUSING
Lowest to $0.3153
Dialight
LED PRISM 2MM RT ANG GREEN SMT
Need more? Email Us
Dialight
LED 3HI 3MM RED/YEL/GRN PC MNT
Need more? Email Us
Broadcom Limited
LIGHT BAR 0.4X0.195" YELLOW
Lowest to $1.5042
Broadcom Limited
LED LT BAR 8.89X3.81MM SGL HER
Lowest to $0.5317
Broadcom Limited
LED LT BAR 8.89X3.81MM QUAD GRN
Lowest to $3.1289
Dialight
LED PRISM 3MM RND HI EFF RED SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess