Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Packaging Tube/Rail
Status Active
Color Green (x 4)
Wavelength - Peak 565nm
Configuration Bar - 4 Wide, DIP
Current 30mA
Millicandela Rating 25mcd
Lens Style/Size Rectangle with Flat Top, 8.89mm x 3.81mm
Voltage Rating 2.2V
Mounting Through Hole
Win Source Part Number 122172-HLMP-2820
Popularity Medium
Supply and Demand Status Balance
Quantity per package 160
Ultra Librarian 3D Model Ultra Librarian HLMP-2820 CAD Model

Description

The HLMP-2820 from Broadcom Limited is a green LED that comes in a tube/rail packaging.

  • Voltage Rating: 2.2V
  • Mounting Type: Through-hole
  • Configuration: Bar
  • Width: 4 (DIP)
  • Millicandela Rating: 25mcd
  • Wavelength Peak: 565nm
  • Lens Style/Size: Rectangle with a flat top, measuring 8.89mm x 3.81mm
  • Current Rating: 30mA
  • Package Units: 160

You May Also Be Interested in

Broadcom Limited
LED LT BAR 8.89X19.05MM SGL GRN
Lowest to €5.0701
ECAD model for HLMP-2885-FG000
Broadcom Limited
LED BAR GRAPH 10SEG YELLOW
Lowest to €9.2919
ECAD model for HDSP-4840
Broadcom Limited
LED BAR GRAPH 10SEG RED/YLW/GRN
Lowest to €5.6430
ECAD model for HDSP-4836
Broadcom Limited
LED DOME 5V 565NM GN DIFF RA AXL
Need more? Email Us
ECAD model for HLMP-6820-F0010
Broadcom Limited
LED 5MM 5V GAP GRN RA HOUSING
Lowest to €0.4131
ECAD model for HLMP-3680-B00B2
Broadcom Limited
T-1 3/4 (5 mm) Diffused LED Lamps | LED 5MM GAP RED RT ANGLE HOUSING
Lowest to €0.4659
ECAD model for HLMP-3301-D00B2
Broadcom Limited
LED LT BAR 19.05X3.81MM SGL YLW
Lowest to €4.9615
ECAD model for HLMP-2450
Broadcom Limited
LED LT BAR 8.89X8.89MM HER/GRN
Lowest to €15.3034
ECAD model for HLMP-2965
Broadcom Limited
LED Light Bars | LED LT BAR 8.89X3.81MM SGL RED
Lowest to €2.3986
ECAD model for HLCP-A100

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ €7.2221 €50.5548
16+ €5.9258 €94.8129
24+ €5.7406 €137.7755
33+ €5.5555 €183.3310
43+ €5.3703 €230.9238
57+ €4.8147 €274.4405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,419 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention