EN
  • EN
  • DE

MUR620CTG

Part No MUR620CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE ARRAY GP 200V 3A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 50
Category Discrete Semiconductor Products
Family Diodes Rectifiers - Arrays
Series SWITCHMODE
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 3A
Voltage - Forward (Vf) (Max) @ If 975mV @ 3A
Speed Fast Recovery =< 500ns > 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 5µA @ 200V
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Catalog Diode Array
Win Source Part Number 059675-MUR620CTG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MUR620CTG CAD Model

Description

ON Semiconductor MUR620CTG Ultrafast Rectifier

The MUR620CTG is a high-performance ultrafast rectifier designed and manufactured by ON Semiconductor, a renowned leader in power and signal management solutions. This rectifier is specifically engineered to cater to applications requiring low forward voltage drop, high surge capability, and ultrafast switching speeds. Its robust construction and superior electrical characteristics make it an ideal choice for high-efficiency power supplies, inverters, and as freewheeling diodes in various electronic circuits.

Key Features

  • Ultrafast Reverse Recovery Time: The MUR620CTG boasts an impressive reverse recovery time, which greatly reduces the losses during switching and improves overall efficiency.
  • High Surge Current Capability: This rectifier can handle a high level of surge current, ensuring reliability and stability in applications with transient overloads.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which contributes to minimizing power loss and heat generation during operation.
  • Reverse Voltage: Rated at 200V, the MUR620CTG is suitable for a wide range of applications in both commercial and industrial environments.
  • Forward Current: With a 6A forward current rating, it can comfortably handle moderate power demands.
  • Package Type: The device is available in a TO-220 package, known for its ease of installation and excellent thermal performance.
  • Pb-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the MUR620CTG is designed to meet RoHS and Green Product requirements, being free from lead and other harmful substances.

Applications

The MUR620CTG ultrafast rectifier is versatile and can be used across various applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Snubber circuits
  • High-frequency rectification in consumer and telecommunication electronics

ON Semiconductor's MUR620CTG is a reliable and efficient solution for designers looking to enhance the performance of their power management systems. Its combination of speed, power handling, and environmental compliance makes it a top choice for modern electronic applications.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6437 $57.9330
220+ $0.5282 $116.2040
340+ $0.5117 $173.9780
470+ $0.4952 $232.7440
605+ $0.4788 $289.6740
810+ $0.4292 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess