EN
  • EN
  • DE

MUR480EG

Part No MUR480EG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 800V 4A AXIAL / Rectifier Diode Switching 800V 4A 100ns 2-Pin DO-201AD Box
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Series SWITCHMODE
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 800V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Maximum) @ If 1.85V @ 4A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 100ns
Current - Reverse Leakage @ Vr 25μA @ 800V
Mounting Style Through Hole
Package DO-201AD, Axial
Manufacturer Package Axial
Operating Temperature - Junction -65°C ~ 175°C
Win Source Part Number 790272-MUR480EG
Popularity Medium
Supply and Demand Status Limited
Family Name MUR480E
Introduction Date May 14, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MUR480EG CAD Model

Description

Introducing the MUR480EG Ultrafast Rectifier from ON Semiconductor

The MUR480EG is a state-of-the-art ultrafast rectifier designed by ON Semiconductor, a trusted name in the semiconductor industry. This high-performance component is ideal for applications requiring efficient and rapid voltage rectification. With its robust design and superior electrical characteristics, the MUR480EG is perfectly suited for high-frequency power electronics systems.

Key Features of the MUR480EG

  • Ultrafast Reverse Recovery Time: The MUR480EG boasts an impressive reverse recovery time, which significantly reduces power losses during the switching process and improves overall efficiency.
  • High Surge Current Capability: This rectifier can withstand high surge currents, making it highly reliable in applications that experience transient overcurrent conditions.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, thereby minimizing power dissipation and heat generation during operation.
  • High Temperature Operation: With an operating junction temperature range of -65°C to +175°C, the MUR480EG is designed to perform reliably even in extreme temperature environments.
  • Robust Construction: Encased in a durable and compact package, the MUR480EG is built to withstand harsh conditions and provide a long operational lifespan.

Applications

The MUR480EG is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Freewheeling diodes in converters and inverters
  • Snubber diode applications
  • Automotive charging systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MUR480EG is no exception. This ultrafast rectifier is manufactured to meet the highest standards of reliability, ensuring that it performs consistently over time and under varying conditions. Whether you're designing power supplies or working on automotive electronics, the MUR480EG from ON Semiconductor is an excellent choice for your rectification needs.

For detailed specifications and application notes, designers and engineers are encouraged to consult the MUR480EG datasheet available on the ON Semiconductor website. With its advanced features and proven performance, the MUR480EG is poised to enhance the efficiency and reliability of your electronic designs.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess