EN
  • EN
  • DE

MUN5334DW1T1

Part No MUN5334DW1T1
Manufacturer ON Semiconductor
Catalog Misc Products
Description Dual Bias Resistor Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832212-MUN5334DW1T1
Ultra Librarian 3D Model Ultra Librarian MUN5334DW1T1 CAD Model

Description

The MUN5334DW1T1 from ON Semiconductor is a high-performance, dual digital transistor designed to offer a compact and efficient solution for a wide range of switching and amplification applications. This innovative component combines two NPN transistors in a single SOT-363 package, allowing for space-saving circuit designs and simplified assembly processes.

Key Features

  • Integrated Design: The MUN5334DW1T1 integrates two discrete devices in one package, providing a reduction in PCB space and component count.
  • High Current Gain: With a built-in resistor between the base and emitter, this device ensures stable operation and a high current gain, making it suitable for a variety of digital applications.
  • Low VCE(sat): The low collector-emitter saturation voltage ensures efficient operation with minimal power loss, which is crucial for battery-operated devices.
  • Surface-Mount Package: The SOT-363 package is designed for surface-mount technology, facilitating automated assembly and allowing for high-density PCB layouts.
  • High Reliability: Manufactured by ON Semiconductor, a leader in semiconductor solutions, the MUN5334DW1T1 is designed to meet rigorous industry standards for reliability and performance.

Applications

The MUN5334DW1T1's versatile nature makes it suitable for a broad range of applications, including but not limited to:

  • Inverter circuits
  • Interface circuits
  • Driver circuits
  • Signal processing
  • Switching applications

Technical Specifications

Parameter Value
Configuration Dual NPN
Collector-Emitter Voltage (VCEO) 50V
Collector Current (IC) 100mA
Power Dissipation (PD) 150mW
DC Current Gain (hFE) 10kΩ

With its compact form factor, energy efficiency, and ON Semiconductor's reputation for quality, the MUN5334DW1T1 is a solid choice for designers looking to enhance their electronic designs with a reliable and versatile component.

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0557 $58.0635
135+ $0.8663 $116.9505
210+ $0.8397 $176.3370
285+ $0.8120 $231.4200
370+ $0.7854 $290.5980
495+ $0.7046 $348.7770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess