EN
  • EN
  • DE

MT9D113D00STCK25AC1-200

Part No MT9D113D00STCK25AC1-200
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description INTEGRATED CIRCUIT / Image Sensor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Base Product Number MT9D113
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 886387-MT9D113D00STCK25AC1-200
Ultra Librarian 3D Model Ultra Librarian MT9D113D00STCK25AC1-200 CAD Model

Description

The MT9D113D00STCK25AC1-200 from ON Semiconductor is a high-performance digital image sensor that caters to the demanding needs of advanced imaging applications. This sensor is designed with cutting-edge technology to provide exceptional image quality and versatile functionality, making it an ideal choice for a wide range of products including digital cameras, security systems, and industrial imaging solutions.

Key Features

  • Resolution: The sensor boasts a high-resolution imaging capability, allowing for clear and detailed photos and videos.
  • Pixel Size: With its small pixel design, the sensor is capable of capturing images with excellent detail and low noise, even in low-light conditions.
  • Image Processing: The MT9D113D00STCK25AC1-200 includes sophisticated on-chip image processing features, such as auto-exposure, white balance, and color correction, ensuring high-quality images with minimal post-processing required.
  • Interface: The sensor supports a flexible digital interface for easy integration with a wide range of host systems, allowing for seamless data transfer and communication.
  • Frame Rate: It offers a high frame rate, enabling smooth video capture and real-time imaging applications.
  • Power Efficiency: Designed for low power consumption, the sensor extends battery life in portable devices and reduces energy costs in fixed installations.

Applications

The MT9D113D00STCK25AC1-200 sensor is versatile and can be used in various applications, including:

  • Digital still cameras
  • Video cameras
  • Security and surveillance systems
  • Industrial and medical imaging
  • Automotive and drone cameras

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The MT9D113D00STCK25AC1-200 is manufactured to the highest standards, ensuring consistent performance and longevity, even in the most demanding environments.

With its combination of high-resolution imaging, advanced processing capabilities, and power efficiency, the MT9D113D00STCK25AC1-200 from ON Semiconductor stands out as a top-tier choice for any application requiring a reliable and high-quality image sensor.

You May Also Be Interested in

Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess