EN
  • EN
  • DE

MR756RL

Part No MR756RL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GP 600V 6A MICRODE BUTTON / Rectifier Diode Si 600V 22A 2-Pin Case 194-04 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Maximum) @ If 900mV @ 6A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 25μA @ 600V
Mounting Style Through Hole
Package Button, Axial
Manufacturer Package Microde Button
Operating Temperature - Junction -65°C ~ 175°C
Win Source Part Number 789385-MR756RL
Popularity Medium
Supply and Demand Status Balance
Family Name MR756
Introduction Date February 15, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MR756RL CAD Model

Description

The MR756RL from ON Semiconductor is a robust, high-current silicon rectifier designed to provide efficient and reliable performance for a variety of applications. This rectifier is well-suited for environments that require a high current rating and a low voltage drop, making it an ideal choice for power supply, conversion systems, and other high-power electronic circuits.

The MR756RL is capable of withstanding a high forward surge current, which is essential for applications that experience short-duration overcurrent conditions. This feature ensures that the device can handle a sudden influx of power without sustaining damage, thus providing a reliable solution for circuits that may encounter surge conditions.

With a forward current rating of 6 amperes and a low forward voltage drop, the MR756RL ensures efficient conduction and minimal power loss during operation. This translates to better energy efficiency for the end-user, which is critical in today's energy-conscious market. The device's maximum repetitive peak reverse voltage is rated at 600 volts, offering a good margin for typical power applications.

The MR756RL's construction features a lead-mounted design, which facilitates easy installation and allows for flexible mounting options. The device is encapsulated in a highly durable package that provides excellent thermal performance and robustness, ensuring long-term reliability even in harsh conditions.

ON Semiconductor, a trusted leader in the semiconductor industry, ensures that the MR756RL meets stringent quality standards. This rectifier is designed not only to meet the demands of modern electronic circuits but also to exceed expectations in terms of performance and durability. Whether it's for industrial, commercial, or high-reliability applications, the MR756RL is a solid choice for designers looking for a high-current rectifier solution.

In summary, the MR756RL from ON Semiconductor is a high-current, lead-mounted silicon rectifier that offers excellent surge current capability, low forward voltage drop, and reliable performance in a robust package, making it a versatile component for a wide range of power applications.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8061 $60.4575
175+ $0.6615 $115.7625
275+ $0.6408 $176.2200
375+ $0.6202 $232.5750
485+ $0.5994 $290.7090
645+ $0.5375 $346.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess