EN
  • EN
  • DE

MMSZ7V5T1

Part No MMSZ7V5T1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 7.5V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 7.5 V 500 mW ±5% Surface Mount SOD-123
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name MMSZ7V
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885477-MMSZ7V5T1
Ultra Librarian 3D Model Ultra Librarian MMSZ7V5T1 CAD Model

Description

ON Semiconductor MMSZ7V5T1 Zener Voltage Regulator Diode

The ON Semiconductor MMSZ7V5T1 is a high-quality Zener voltage regulator diode designed for applications requiring a precise voltage regulation. This surface-mount device is encapsulated in a small SOD-123 package, which is ideal for space-constrained applications. The MMSZ7V5T1 offers a nominal Zener voltage of 7.5 volts, making it suitable for a variety of electronic circuits that require a stabilized voltage.

This Zener diode is capable of sustaining a power dissipation of 500 mW, ensuring reliable operation and stability in its voltage regulation performance. The MMSZ7V5T1 is characterized by its sharp turn-on characteristics and low dynamic impedance, which contribute to its excellent voltage regulation capabilities and fast response time to transient voltage changes.

One of the key features of the MMSZ7V5T1 is its low leakage current, which enhances the overall efficiency of the device and minimizes power loss. This makes it an ideal choice for energy-sensitive applications. Additionally, the diode is designed to handle peak current loads with its surge capability, thereby offering protection against voltage spikes and enhancing the durability of the electronic components it is paired with.

The ON Semiconductor MMSZ7V5T1 is also known for its high reliability and consistent performance, which is a result of ON Semiconductor's commitment to quality in their manufacturing processes. The device is compliant with industry-standard specifications and is RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications for the MMSZ7V5T1 include voltage regulation for power supplies, protection circuits in consumer electronics, and as a reference voltage in various analog circuits. Its ease of integration into PCB layouts, combined with its robust features, makes it a versatile component for designers and engineers looking to ensure stable operation in their electronic designs.

In summary, the ON Semiconductor MMSZ7V5T1 Zener diode is a reliable and efficient solution for voltage regulation needs in a wide range of electronic applications. Its small footprint, precise voltage control, and high power dissipation make it a go-to component for designers seeking performance and durability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
945+ $0.1224 $115.6680
1,475+ $0.1178 $173.7550
2,110+ $0.1097 $231.4670
2,750+ $0.1051 $289.0250
3,450+ $0.1005 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,352 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess