EN
  • EN
  • DE

MMSZ5250CT1G

Part No MMSZ5250CT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 20V 500MW SOD123  /  Zener Diode 20 V 500 mW ±2% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series MMSZ52xxxT1G
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 20 V
Tolerance ±2%
Power - Max 500 mW
Impedance (Max) (Zzt) 25 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 15 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number MMSZ525
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names MMSZ5250CT1GOSTR,MMSZ5250CT1GOSCT,MMSZ5250CT1GOSDKR,MMSZ5250CT1G-ND
Standard Package 3,000
Win Source Part Number 977935-MMSZ5250CT1G
Ultra Librarian 3D Model Ultra Librarian MMSZ5250CT1G CAD Model

Description

ON Semiconductor MMSZ5250CT1G Zener Diode

The MMSZ5250CT1G from ON Semiconductor is a robust and precise voltage regulator designed for a wide range of electronic applications. This Zener diode offers a nominal Zener voltage of 20V, providing excellent stability and regulation properties. It is commonly used in voltage stabilization and clipping circuits, where it can protect sensitive components from overvoltage conditions by clamping and dissipating excess voltage.

This Zener diode comes in a compact SOD-123 surface-mount package, making it suitable for high-density circuit boards where space is at a premium. Its small footprint does not compromise its performance, as it can handle a power dissipation of up to 500mW, ensuring reliable operation even under significant power conditions. The MMSZ5250CT1G is also characterized by its low leakage current and low inductance, which are essential for maintaining the integrity of the voltage regulation in various applications.

The device features a sharp knee characteristic, which ensures a precise Zener breakdown voltage at 20V, allowing for accurate voltage regulation. This precision makes it particularly useful in applications such as power supplies, consumer electronics, and industrial equipment where consistent voltage levels are critical for the performance and longevity of the electronic components.

ON Semiconductor's MMSZ5250CT1G is designed to meet the stringent requirements of the industry, offering high reliability and performance. It is compliant with the RoHS directive, making it an environmentally friendly choice for manufacturers looking to reduce hazardous substances in their products. Furthermore, the device is qualified to AEC-Q101 standards, which means it is suitable for automotive applications that demand higher reliability and quality control.

Whether you are designing a simple power supply or a complex electronic system, the MMSZ5250CT1G Zener diode is an excellent choice for ensuring voltage stability and protection. Its combination of small package size, precise voltage regulation, and high reliability make it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2138 $50.2430
575+ $0.1754 $100.8550
885+ $0.1699 $150.3615
1,220+ $0.1645 $200.6900
1,575+ $0.1590 $250.4250
2,110+ $0.1425 $300.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess