EN
  • EN
  • DE

MAX4810CTN+T

Part No MAX4810CTN+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC DIGITAL PULSER DL 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Medical Ultrasound Imaging, Sonar
Operating Supply Current 36mA
Operating Supply Voltage 2.7 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-TQFN-EP (7x7)
Win Source Part Number 704233-MAX4810CTN+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4810
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX4810CTN+T CAD Model

Description

Maxim Integrated MAX4810CTN+T Product Overview

The Maxim Integrated MAX4810CTN+T is a high-performance, octal SPST (single-pole single-throw) switch IC that offers a compact and efficient solution for signal routing applications. This integrated circuit is designed to operate with a single supply voltage ranging from +2.7V to +11V, making it versatile for various systems and applications. Its low on-resistance and low charge injection features ensure minimal signal distortion, making it ideal for precision analog signal switching.

This device is housed in a 56-pin TQFN package, providing a small footprint for space-constrained applications. The MAX4810CTN+T is capable of handling rail-to-rail analog signals, which allows for a wide dynamic range, making it suitable for multiplexing audio, video, or other analog signals. Furthermore, the switch's on-resistance is matched between channels to within 0.5 ohms and varies less than 3.5 ohms with the applied signal voltage, which is crucial for maintaining signal integrity in sensitive analog circuits.

The MAX4810CTN+T also features fast switching speeds, with turn-on and turn-off times typically less than 150ns, thus providing rapid signal routing with minimal delay. This is particularly beneficial in applications such as sample-and-hold circuits, communication systems, and data acquisition systems where timing is critical.

For enhanced system reliability, the MAX4810CTN+T incorporates built-in fault protection. It includes overvoltage protection, which prevents damage to the switch in the event that the input exceeds the power supply rails. Additionally, the device has an extended temperature range, making it operable in environments from -40°C to +85°C, which is essential for industrial and automotive applications where temperature extremes are common.

In summary, the Maxim Integrated MAX4810CTN+T is a robust and reliable solution for designers looking to implement high-quality signal switching in their electronic designs. Its low on-resistance, matched channel characteristics, and fast switching capabilities, combined with built-in protection features, make it a top choice for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess