EN
  • EN
  • DE

MMSZ4703T1G

Part No MMSZ4703T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 16V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 16V
Tolerance ±5%
Maximum Power Dissipation 500mW
Current - Reverse Leakage @ Vr 50nA @ 12.1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-123
Win Source Part Number 097603-MMSZ4703T1G
Ultra Librarian 3D Model Ultra Librarian MMSZ4703T1G CAD Model

Description

ON Semiconductor MMSZ4703T1G Zener Diode

The MMSZ4703T1G is a high-quality Zener diode from ON Semiconductor, designed to provide excellent voltage regulation and protection features in a compact SOD-123 package. This small surface-mount component is a versatile solution for a wide range of electronic applications, offering precision voltage clamping and stable performance over its operational life.

Key Features:

  • Voltage Regulation: The MMSZ4703T1G offers a nominal Zener voltage of 16V, making it suitable for various circuit designs requiring a precise voltage reference.
  • Power Dissipation: With a power dissipation of 500 mW, this diode can handle moderate levels of power, ensuring reliable operation under typical circuit conditions.
  • High Stability: The Zener voltage tolerance is ±5%, which provides a stable Zener voltage, essential for consistent performance in voltage regulation applications.
  • Thermal Performance: The device features a wide operating temperature range from -55°C to +150°C, ensuring functionality in diverse environmental conditions.
  • SOD-123 Package: The small and flat lead SOD-123 package is designed for optimal board space efficiency, making it an excellent choice for compact electronic assemblies.

Applications:

The MMSZ4703T1G is ideal for a variety of applications where voltage regulation and protection are crucial. These include:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication devices
  • Portable battery-powered devices
  • Automotive electronics

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and the MMSZ4703T1G is no exception. This Zener diode is manufactured to high standards, ensuring reliability and performance consistency. It is also RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic components.

In summary, the MMSZ4703T1G from ON Semiconductor is a robust and reliable Zener diode that offers precise voltage regulation, efficient power dissipation, and stable performance in a small footprint, making it a valuable component in various electronic applications.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2,265+ $0.0221 $50.0565
4,835+ $0.0207 $100.0845
7,500+ $0.0200 $150.0000
10,755+ $0.0186 $200.0430
13,970+ $0.0179 $250.0630
17,445+ $0.0172 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,270 pieces
MOQ: 2265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess