EN
  • EN
  • DE

MMSZ18VCF

Part No MMSZ18VCF
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 18V 1W SOD123F / Zener Diode 18 V 1 W ±5% Surface Mount SOD-123F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 18 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 15 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 13 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating 150°C (TJ)
Mounting Surface Mount
Case / Package SOD-123F
Supplier Device Package SOD-123F
Base Product Number MMSZ18
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number MMSZ18VCFCT,MMSZ18VCFTR,MMSZ18VCFDKR
Standard Package 3,000
Win Source Part Number 1323943-MMSZ18VCF
Ultra Librarian 3D Model Ultra Librarian MMSZ18VCF CAD Model

Description

ON Semiconductor MMSZ18VCF Zener Diode

The ON Semiconductor MMSZ18VCF is a high-quality Zener diode, designed to provide reliable voltage regulation in a wide array of electronic applications. This Zener diode is a surface-mount device, encapsulated in a small SOD-123 flat lead package, which allows for efficient space utilization on printed circuit boards.

Key Features

  • Voltage Regulation: The MMSZ18VCF offers a nominal Zener voltage of 18V, making it suitable for applications requiring precise voltage control.
  • Power Dissipation: With a power dissipation of 500mW, this diode can handle moderate levels of power, ensuring stability and reliability in operation.
  • High Surge Capability: It is designed to withstand surge currents, providing additional protection for sensitive electronic components against voltage spikes.
  • Thermal Performance: The SOD-123 package enhances the thermal performance of the device, allowing it to operate effectively across a wide temperature range.
  • Low Leakage Current: The MMSZ18VCF has a low leakage current, which helps to maintain energy efficiency in the circuits where it is used.

Applications

The versatility of the ON Semiconductor MMSZ18VCF Zener diode makes it an ideal choice for a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMSZ18VCF is no exception. It is manufactured with high standards to ensure that it meets the rigorous requirements of industrial and consumer applications. Users can trust in the robust performance and longevity of this Zener diode.

Environmental Compliance

The MMSZ18VCF is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it does not contain harmful substances such as lead, mercury, or cadmium. This compliance reflects ON Semiconductor's dedication to environmental responsibility and the production of eco-friendly components.

Overall, the ON Semiconductor MMSZ18VCF Zener diode is a dependable and efficient solution for circuit designers looking to implement voltage regulation and protection in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess